EN
  • EN
  • DE

LMT87QDCKTQ1

Part No LMT87QDCKTQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -50C-150C SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name LMT87
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-36416-6, 296-36416-1, 296-36416-2
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877720-LMT87QDCKTQ1
Ultra Librarian 3D Model Ultra Librarian LMT87QDCKTQ1 CAD Model

Description

Introducing the LMT87QDCKTQ1 Temperature Sensor from Texas Instruments

The LMT87QDCKTQ1 is a precision integrated circuit temperature sensor from Texas Instruments, crafted to offer a high level of accuracy and ease of use for a wide range of applications. This analog output temperature sensor is designed with automotive and industrial applications in mind, providing reliable performance even under the most demanding conditions.

Key Features

  • Accuracy: The LMT87QDCKTQ1 boasts an impressive accuracy range, ensuring precise temperature readings that are critical for system control and monitoring.
  • Operating Range: This sensor operates over a wide temperature range, making it versatile for various environments, from the cold of heavy industrial settings to the heat of automotive engines.
  • Low Power Consumption: With its low power requirements, the LMT87QDCKTQ1 is an excellent choice for battery-powered or energy-efficient systems, where power conservation is a priority.
  • Linear Analog Output: The linear analog output of the LMT87QDCKTQ1 provides a straightforward interface to read temperature data, simplifying integration with analog-to-digital converters and microcontrollers.
  • Small Form Factor: The compact SC70 package is designed to fit into tight spaces, making it ideal for space-constrained applications.

Applications

The versatility of the LMT87QDCKTQ1 allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems, including engine cooling and climate control
  • Industrial equipment, where precise temperature monitoring is essential for operational safety and efficiency
  • Consumer electronics that require thermal management
  • Portable and battery-powered devices where power efficiency is crucial

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMT87QDCKTQ1 is no exception. It is designed to meet the stringent requirements of the automotive industry, including stress tests for reliability and performance under extreme conditions. This sensor is an ideal choice for designers looking for a dependable and accurate temperature sensing solution.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments product page for the LMT87QDCKTQ1 temperature sensor.

You May Also Be Interested in

STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8166 $53.0790
135+ $0.7650 $103.2750
205+ $0.7391 $151.5155
295+ $0.6874 $202.7830
380+ $0.6616 $251.4080
475+ $0.6358 $302.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,250 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess