EN
  • EN
  • DE

LMT87LPG

Part No LMT87LPG
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -50C-150C TO92S / Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Sensor Type Analog, Local
Sensing Temperature - Local -50°C ~ 150°C
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 5.5V
Resolution 13.6mV/°C
Accuracy - Highest (Lowest) ±2.7°C
Test Condition 70°C ~ 150°C
Temperature Range - Operating -50°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Short Body
Supplier Device Package TO-92-3
Base Product Number LMT87
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47011-1,296-47011-1-ND,296-47011-6INACTIVE,LMT87LPG-ND,296-47011,296-47011-2INACTIVE
Standard Package 1,000
Win Source Part Number 1070395-LMT87LPG
Ultra Librarian 3D Model Ultra Librarian LMT87LPG CAD Model

Description

The LMT87LPG is a precision analog output CMOS integrated-circuit temperature sensor that operates over a -50°C to 150°C temperature range. This high-performance product from Texas Instruments is designed for a broad range of applications, offering an optimal combination of low cost and high accuracy that makes it a go-to solution for temperature sensing requirements.

Key Features

  • Accuracy: The LMT87LPG offers impressive accuracy without the need for calibration in most applications, with a typical accuracy of ±0.4°C at 25°C and ±2.7°C over the full temperature range.
  • Temperature Range: This sensor is capable of operating over a wide temperature range from -50°C to 150°C, making it suitable for a variety of harsh environments.
  • Linear Analog Output: The linear analog output directly proportional to temperature allows for easy interfacing with readout or control circuitry.
  • Low Power Consumption: It features a low operating current of 5.4 µA (typical), which is beneficial for battery-powered applications.
  • Small Package: The LMT87LPG is available in a small TO-92 package, which is ideal for space-constrained applications.

Applications

Due to its versatility, the LMT87LPG is suitable for a wide array of applications, including:

  • Consumer Electronics
  • Mobile Phones
  • Computers and Computer Peripherals
  • Industrial Systems
  • Environmental Monitoring
  • Healthcare
  • Automotive Systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The LMT87LPG temperature sensor is no exception and is backed by TI's extensive technical support and documentation. Engineers can rely on this product to deliver consistent performance and durability for their temperature sensing needs.

For more information on the LMT87LPG, including datasheets, technical documents, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2116 $54.5220
105+ $0.9941 $104.3805
160+ $0.9631 $154.0960
215+ $0.9320 $200.3800
280+ $0.9009 $252.2520
375+ $0.8078 $302.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess