EN
  • EN
  • DE

CY74FCT257CTQCT

Part No CY74FCT257CTQCT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 2-IN MUX 3-ST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 64mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 765352-CY74FCT257CTQCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT257
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY74FCT257CTQCT CAD Model

Description

The CY74FCT257CTQCT is a high-performance integrated circuit produced by Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular product is part of the FCT (Fast CMOS TTL-Compatible) family and serves as a Quad 2-Input Multiplexer with 3-state outputs, making it a versatile component for a wide range of digital applications.

Key Features

  • Logic Type: The device features a quad 2-input multiplexer which allows it to select one of two inputs for each output based on the state of a select input.
  • Output Type: It comes with 3-state outputs that enhance its capability to interface with other components by enabling the output to assume a high impedance state, effectively disconnecting it from the circuit.
  • Performance: The CY74FCT257CTQCT boasts fast propagation delays and setup times, which is crucial for high-speed digital systems.
  • Power Consumption: Designed for low power operation, this component helps in minimizing power consumption without sacrificing performance, making it suitable for power-sensitive applications.
  • Package: Encased in a slim, 16-pin QSOP (Quarter Size Outline Package), this product is optimized for space-constrained applications while providing robust performance.
  • Operating Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliability and stability in various environments.

Applications

The CY74FCT257CTQCT is commonly used in digital systems where multiple data sources need to be routed to a single data line. Its applications span across:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Networking equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CY74FCT257CTQCT undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity. This commitment to quality makes it a trusted choice for engineers and designers looking for a multiplexer that can perform reliably under demanding conditions.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0153 $50.7650
125+ $0.8331 $104.1375
190+ $0.8071 $153.3490
260+ $0.7810 $203.0600
335+ $0.7550 $252.9250
445+ $0.6769 $301.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess