EN
  • EN
  • DE

DAC08CQ

Part No DAC08CQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-Bit, High Speed, Multiplying D/A Converter (Universal Digital Logic Interface) / DAC 1-CH Current Steering 8-bit 16-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 250720-DAC08CQ
Popularity Medium
Supply and Demand Status Limited
Family Name DAC08
Introduction Date September 11, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DAC08CQ CAD Model

Description

Analog Devices Inc. DAC08CQ Digital-to-Analog Converter

The DAC08CQ from Analog Devices Inc. is a high-performance, 8-bit digital-to-analog converter (DAC) that offers a full-scale output current settling time of 150 ns along with a clear and precise digital-to-analog conversion process. This product is designed to cater to a wide range of applications including digital control loops, motor control systems, and programmable power supplies, making it a versatile choice for professionals in the electronics industry.

The DAC08CQ is characterized by its exceptional linearity, with a nonlinearity specification of less than ±0.19% over its entire operating temperature range. This ensures a reliable and consistent output for precision applications. Additionally, the device's monolithic construction coupled with its low power consumption makes it an excellent choice for portable and space-constrained applications.

One of the key features of the DAC08CQ is its compatibility with a variety of logic families, such as TTL, PMOS, and CMOS, thanks to its logical threshold levels. This enables the DAC08CQ to easily integrate into existing systems without the need for additional level-shifting hardware. Furthermore, the device requires no external trimming or adjustments to attain full-rated performance, offering ease of use and a reduction in system complexity.

The DAC08CQ operates over a wide supply voltage range of ±4.5V to ±18V, providing designers with flexibility in various power supply scenarios. It also includes a flexible reference input, allowing the use of either a positive or negative reference voltage which greatly enhances the adaptability of the DAC in different circuit configurations.

Embedded with a high output drive capability and a complementary output amplifier, the DAC08CQ can directly drive the reference input of a succeeding DAC in a multichannel system or other high-impedance loads. This device is offered in a compact 16-pin ceramic DIP (CERDIP) package, ensuring robustness and reliability for industrial-grade applications.

In summary, the Analog Devices Inc. DAC08CQ digital-to-analog converter stands out with its fast settling time, excellent linearity, and ease of integration, making it a highly efficient and reliable component for precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9011 $66.5385
75+ $1.5604 $117.0300
115+ $1.5119 $173.8685
160+ $1.4622 $233.9520
205+ $1.4137 $289.8085
275+ $1.2682 $348.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess