Product Overview: LM75BD,118
The LM75BD,118 is a precision integrated circuit temperature sensor from NXP Semiconductors that offers a digital output corresponding to the temperature of the device. It is a part of the LM75 series, which are known for their high accuracy and ease of use in various temperature monitoring applications.
Key Features
- Temperature Range: The LM75BD,118 operates over a wide temperature range from -55°C to +125°C, making it suitable for a diverse array of environments.
- Accuracy: It offers an excellent temperature accuracy of ±2°C over the entire temperature range, ensuring reliable measurements.
- Digital Interface: The device communicates via a standard I²C-bus interface, which allows for easy integration into most microcontroller-based systems.
- Programmable Resolution: Users can program the device's resolution from 0.5°C up to 0.125°C, providing flexibility in how precise the temperature measurements need to be.
- Low Power Consumption: Designed for efficient energy usage, the LM75BD,118 is ideal for power-sensitive applications.
- Shutdown Mode: It includes a shutdown mode that reduces power consumption when the temperature sensing function is not required.
- Alarm Function: An integrated overtemperature alarm function can be set to alert the system when the temperature exceeds a predefined threshold.
- Small Footprint: The device comes in a small SOP (Small Outline Package), which is suitable for space-constrained applications.
Applications
The LM75BD,118 is versatile and can be used in a variety of applications, including:
- System thermal management
- Environmental control systems
- Personal computers and servers
- Electronic test and measurement equipment
- Battery management systems
- Industrial controls
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the LM75BD,118 is no exception. It is manufactured to high standards, ensuring performance and reliability for critical applications where temperature monitoring is essential.