EN
  • EN
  • DE

EMC1404-2-AIZL-TR

Part No EMC1404-2-AIZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number EMC1404
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 589207-EMC1404-2-AIZL-TR
Ultra Librarian 3D Model Ultra Librarian EMC1404-2-AIZL-TR CAD Model

Description

Microchip Technology EMC1404-2-AIZL-TR Temperature Sensor

The EMC1404-2-AIZL-TR is a high-precision, low-power temperature sensor from Microchip Technology, designed to meet the rigorous demands of thermal management applications. This device offers multiple-channel temperature monitoring, typically catering to the needs of complex systems such as computer motherboards, industrial PCs, and telecommunications equipment.

Key Features:

  • Multi-Channel Sensing: The EMC1404-2-AIZL-TR can monitor up to one internal temperature and three external temperatures, allowing for comprehensive thermal management of a system.
  • High Accuracy: This sensor provides ±1°C accuracy for external diode temperatures and ±2°C accuracy for the internal diode, ensuring precise temperature readings for critical components.
  • Programmable Resolution: It supports programmable resolution for external diode temperatures, ranging from 0.125°C to 0.0625°C, to adapt to different monitoring requirements.
  • SMBus Interface: The device features an SMBus 2.0-compatible interface, facilitating easy integration into existing bus systems and ensuring compatibility with a wide range of microcontrollers and processors.
  • Resistance Error Correction: The EMC1404-2-AIZL-TR includes resistance error correction, which compensates for temperature errors due to PCB trace resistance, enhancing the accuracy of temperature readings.
  • Automatic Shutdown: An automatic shutdown feature helps to conserve power, making it suitable for battery-powered applications.
  • Programmable Alarm Outputs: It offers programmable alarm outputs that can be set to trigger on high, low, and critical temperature thresholds, providing an immediate response to thermal events.

Applications:

The EMC1404-2-AIZL-TR is ideal for applications that require precise temperature monitoring and control, such as:

  • Desktop and Notebook Computers
  • Servers and Storage Systems
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial PCs

With its robust feature set and Microchip's reputation for reliability, the EMC1404-2-AIZL-TR is a smart choice for system designers looking to optimize thermal performance and protect their systems from the risks of overheating.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess