EN
  • EN
  • DE

LMT70YFQT

Part No LMT70YFQT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -55C-150C 4DSBGA / Temperature Sensor Analog, Local -55°C ~ 150°C 5.194mV/°C 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Analog Voltage
Voltage - Supply 2V ~ 5.5V
Resolution 5.194mV/°C
Features Output Switch, Shutdown Mode
Accuracy - Highest (Lowest) ±0.13°C (±0.36°C)
Test Condition 30°C (150°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case 4-WFBGA, DSBGA
Supplier Device Package 4-DSBGA
Base Product Number LMT70
Other Names 296-42088-6,296-42088-1,296-42088-2
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1234014-LMT70YFQT
Ultra Librarian 3D Model Ultra Librarian LMT70YFQT CAD Model

Description

Explore the LMT70YFQT Precision Analog Temperature Sensor from Texas Instruments

The LMT70YFQT is a high-precision analog temperature sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular sensor stands out due to its accuracy, small form factor, and ease of use, making it an ideal choice for a wide range of temperature sensing applications.

Key Features:

  • High Accuracy: The LMT70 is known for its impressive accuracy, with a typical accuracy of ±0.1°C in the range of 20°C to 42°C and ±0.2°C in the full range of -55°C to 150°C. This level of precision ensures reliable temperature readings for critical applications.
  • Ultra-Small Package: The sensor comes in a tiny 0.8mm x 0.8mm WCSP (Wafer Chip-Scale Package), which is highly beneficial for space-constrained applications.
  • Linear Output: The LMT70 provides an analog output that is linearly proportional to temperature, which simplifies interfacing with analog-to-digital converters (ADCs) and reduces the need for complex calculations.
  • Wide Operating Range: With an operating temperature range of -55°C to 150°C, the LMT70 is versatile enough to be used in a variety of environments, from industrial to medical applications.
  • Low Power Consumption: Designed for energy efficiency, the LMT70 is suitable for battery-powered devices, contributing to longer battery life and reduced power costs.

Applications:

The LMT70YFQT is well-suited for a multitude of applications, including but not limited to:

  • Medical equipment, such as patient monitoring systems
  • Industrial temperature control and monitoring
  • Portable and battery-powered electronics
  • Test and measurement systems

Why Choose the LMT70YFQT?

For engineers and designers requiring a temperature sensor that delivers high accuracy with minimal power consumption, the LMT70YFQT from Texas Instruments is an excellent choice. Its compact size and linear output make it easy to integrate into existing and new designs. Whether it's for precise medical temperature readings or maintaining optimal temperatures in industrial settings, the LMT70YFQT provides the reliability and performance needed for today's demanding applications.

You May Also Be Interested in

Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,730 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess