The LMS485CM/NOPB is a high-performance, low-power transceiver module from Texas Instruments, designed for robust serial communication in harsh environments. It is part of the industry-standard 485 family and is ideal for networked industrial control systems and high-speed data acquisition systems.
Key Features
- Interface Type: The device adheres to the RS-485 and RS-422 standards, ensuring compatibility with a wide range of industrial applications.
- Supply Voltage: It operates on a supply voltage ranging from 4.75V to 5.25V, making it versatile for various system designs.
- Data Rate: The LMS485CM/NOPB supports data rates up to 10 Mbps, providing the capability for high-speed communication.
- Driver Output/Receiver Input: It features a differential driver output and receiver input, which enhances signal integrity over long distances and in electrically noisy environments.
- Thermal Shutdown Protection: The device includes thermal shutdown protection that prevents damage from overheating.
- Fail-Safe Receiver: The fail-safe receiver ensures a known output state when the inputs are open, shorted, or idle.
- Half-Duplex Operation: Its half-duplex operation allows for two-way communication over a single pair of wires, reducing the complexity and cost of the cabling.
- Package Type: The LMS485CM/NOPB is available in an 8-pin SOIC package, which is suitable for compact designs.
- Lead-Free and RoHS Compliant: The product is lead-free and RoHS compliant, adhering to environmental standards and regulations.
Applications
The LMS485CM/NOPB is designed for multipoint bus transmission common in industrial applications such as:
- Factory automation and process control
- Building automation
- Networked security systems
- Remote data acquisition and control
- Industrial field buses
With its robust feature set and compliance with critical industry standards, the LMS485CM/NOPB from Texas Instruments represents a reliable solution for designers seeking to implement RS-485/RS-422 communication protocols in their systems.