EN
  • EN
  • DE

LMS4684LD

Part No LMS4684LD
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.5 Low-Voltage, Dual SPDT Analog Switch | IC SWITCH DUAL SPDT 10WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 800mOhm
Channel-to-Channel Matching (ΔRon) 1.11mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 60ns, 40ns
Charge Injection 200pC
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -72dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x4)
Family Part Number LMS4684
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201949-LMS4684LD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS4684LD CAD Model

Description

The LMS4684LD from Texas Instruments is a highly efficient, small-sized, power management integrated circuit (PMIC) that is designed to meet the rigorous demands of modern portable and space-constrained electronic devices. This advanced chip offers a compact solution for power regulation, providing stable and reliable operation across a wide range of applications.

Key Features

  • High Efficiency: The LMS4684LD boasts an exceptional power conversion efficiency, which is crucial for maximizing battery life in portable devices.
  • Small Footprint: With its tiny package size, this PMIC is ideal for applications where board space is at a premium.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the needs of various digital loads, ensuring versatile usage across multiple platforms.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device and the system from damage due to overheating.
  • Low Dropout: The LMS4684LD operates with a low dropout voltage, making it efficient even when the input voltage is close to the output voltage.

Applications

The LMS4684LD is suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • GPS Devices
  • Wearable Technology

Technical Specifications

The device operates over a broad input voltage range and provides a stable output voltage, which can be adjusted via external resistors. Its low quiescent current makes it an excellent choice for battery-powered applications where extending operational life is critical.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LMS4684LD is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

Note: Always consult the datasheet and user manual before integrating the LMS4684LD into your designs.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1217 $50.4765
110+ $0.9204 $101.2440
170+ $0.8917 $151.5890
235+ $0.8629 $202.7815
300+ $0.8341 $250.2300
405+ $0.7478 $302.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess