Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 30Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 071599-LMS1487CM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMS1487CM CAD Model

Description

The LMS1487CM is a high-performing, integrated circuit product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips. This specific product is a low-power, differential bus transceiver designed for bidirectional data communication on multipoint bus transmission lines.

The LMS1487CM is compliant with the TIA/EIA-485-A standard and is primarily used in networks that require high-speed, robust communication over long distances and in noisy environments. It is suitable for a wide range of applications, including industrial automation, security systems, HVAC systems, building automation, and remote sensing.

  • Low Power Consumption: Operates from a single 5V supply, with a typical quiescent current of 300µA when unloaded or fully loaded but idle.
  • Thermal Shutdown Protection: Protects the device from damage due to excessive power dissipation.
  • Driver-Dominant Feature: Disables the receiver output when the bus lines are left open, shorted, or terminated improperly.
  • Data Rate: Up to 2.5 Mbps.
  • Bus Capacity: Can handle up to 32 transceivers on the bus.
  • Driver Output Capability: ±60 mA, enabling it to drive heavy loads over extended cable runs.
  • Package: 8-pin SOIC.
  • Operating Temperature Range: -40°C to 85°C.

In conclusion, the LMS1487CM from Texas Instruments is a high-quality, reliable, and efficient differential bus transceiver. Its advanced features, low power consumption, and robust performance make it a superior choice for a variety of data communication applications.

You May Also Be Interested in

Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0626 $56.2504
10+ $11.5386 $115.3860
16+ $11.1780 $178.8480
21+ $10.8174 $227.1654
27+ $10.4569 $282.3363
36+ $9.3751 $337.5036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention