Products specifications

Manufacturer Panjit
Win Source Part Number 1262688-SVT2060LB
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVT2060LB CAD Model

Description

The SVT2060LB is a Schottky Barrier Rectifier manufactured by Panjit, designed for high-efficiency rectification in a variety of power applications. It is characterized by its low forward voltage drop and fast switching speed, making it an ideal choice for applications requiring minimal power loss and high-frequency operation.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • LED Lighting

Features

  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • High Surge Current Capability: Provides robust protection against transient surges.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Reliability: Ensures stable and consistent performance.
  • Lead-Free Finish/RoHS Compliant: Meets environmental standards.

Benefits

  • Improved System Efficiency: Reduces overall power consumption.
  • Enhanced System Reliability: Provides consistent and stable performance.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Smaller Form Factor Solutions: Allows for more compact and efficient designs.
  • Protection Against Voltage Transients: High surge current capability ensures protection against voltage spikes.

Specifications

The SVT2060LB typically features a maximum repetitive peak reverse voltage (VRRM) of 60V and an average forward current (IF(AV)) of 20A. Its forward voltage drop (VF) is notably low, contributing to its high efficiency. The operating temperature range typically spans from -55°C to +150°C. The device is commonly available in a TO-220AB package or equivalent, optimized for efficient thermal management. Always consult the manufacturer's datasheet for precise specifications before implementation in any design.

You May Also Be Interested in

Cree/Wolfspeed
DIODE SCHOTTKY 600V 3A TO220-2
Lowest to $1.1598
ECAD model for C3D03060A
Vishay
Need more? Email Us
ECAD model for 6CW003FN
Bourns Inc.
DIODE SCHOTTKY 40V 2A 1206
Lowest to $0.3643
ECAD model for CD1206-B240
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4003-HF
Nexperia USA Inc.
60 V, 2 A LOW LEAKAGE CURRENT TR / Diode
Lowest to $0.1285
ECAD model for PMEG60T20ELP
ON Semiconductor
SCHOTTKY BARRIER RECTIFIER DIODE / Diode
Need more? Email Us
ECAD model for SBS010M-TL-E
Bourns Inc.
DIODE GEN PURP 80V 100MA 0603
Lowest to $0.3054
ECAD model for CD0603-S0180
Harris Corporation
DIODE AVALANCHE 1.2KV 30A TO220
Lowest to $6.2338
ECAD model for RUR30120
Bourns Inc.
DIODE GEN PURP 2KV 1A SMA
Lowest to $0.3854
ECAD model for CD214A-R12000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1807 $50.5960
675+ $0.1483 $100.1025
1,045+ $0.1436 $150.0620
1,440+ $0.1390 $200.1600
1,865+ $0.1344 $250.6560
2,490+ $0.1205 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35 pieces
MOQ: 280 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention