Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1212988-MAX3221ECDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3221E
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX3221ECDBRG4 CAD Model

Description

The MAX3221ECDBRG4 is a highly integrated serial communication interface device designed and manufactured by Texas Instruments. This chip is specifically tailored for applications that require efficient and reliable RS-232 communication. It is a perfect solution for connecting serial devices to microcontrollers or microprocessors in a wide range of electronic equipment such as industrial controls, point-of-sale systems, and telecommunications interfaces.

Key Features:

  • Single-Chip Solution: Integrates a serial transceiver with charge pump circuitry, reducing the need for additional components and simplifying design.
  • Low Power Consumption: Designed for battery-powered and power-sensitive applications, featuring a low-power shutdown mode that significantly reduces current draw.
  • Wide Supply Voltage Range: Operates from a 3.0V to 5.5V supply, making it versatile for use in a variety of systems without the need for level shifting.
  • Electrostatic Discharge (ESD) Protection: Equipped with ±15kV ESD protection on the driver and receiver pins, ensuring robust performance in harsh environments.
  • Auto-Powerdown Feature: Automatically enters a low-power state when not in use, enhancing power efficiency.
  • High Data Rate: Supports data rates up to 250 kbps, enabling high-speed data communication for demanding applications.

Applications:

  • Portable and Battery-Powered Devices
  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Data Acquisition Systems
  • Telecommunication Infrastructure

The MAX3221ECDBRG4 comes in a compact SSOP-16 (DBR) package, which is ideal for space-constrained applications. Its combination of features and small form factor make it an excellent choice for designers looking to implement reliable RS-232 communication with minimal power consumption and maximal protection against electrical disturbances.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support for personalized assistance.

You May Also Be Interested in

National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3207 $59.4315
95+ $1.2370 $117.5150
145+ $1.1953 $173.3185
205+ $1.1117 $227.8985
265+ $1.0699 $283.5235
330+ $1.0282 $339.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,430 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention