EN
  • EN
  • DE

LMP91000EVM/NOPB

Part No LMP91000EVM/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR LMP91000 / LMP91000 Specialized Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, Analog Front End (AFE)
Embedded No
Utilized IC / Part LMP91000
Secondary Attributes I2C Interface
Supplied Contents Board(s)
Win Source Part Number 789213-LMP91000EVM/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMP91000
Introduction Date June 06, 2012
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP91000EVM/NOPB CAD Model

Description

Texas Instruments LMP91000EVM/NOPB Evaluation Module

The LMP91000EVM/NOPB is a comprehensive evaluation module designed by Texas Instruments to assist in the rapid development and testing of the LMP91000 Sensor AFE System. This versatile evaluation module is specifically engineered to streamline the process for designers working with chemical and gas sensing technologies in a variety of industries, including environmental monitoring, industrial safety, and medical applications.

At the heart of the LMP91000EVM/NOPB is the LMP91000 Integrated Circuit (IC), a configurable potentiostat that serves as an analog front-end solution for electrochemical sensors. This IC is capable of supporting a wide range of electrochemical sensors by providing programmable gain, load resistance, and an internal reference voltage, which simplifies the process of converting the sensor's analog signals into digital data that can be processed and analyzed.

The evaluation module comes equipped with a user-friendly software interface that allows for easy manipulation of the LMP91000's settings. Through this interface, users can adjust the transimpedance amplifier gain, select the appropriate reference voltage, and configure the three-electrode system to match the requirements of their specific sensor application.

Furthermore, the LMP91000EVM/NOPB supports a wide input voltage range and offers a temperature compensation feature, which ensures accurate sensor readings across various environmental conditions. The module also includes test points for all critical signals, making it convenient for engineers to probe and evaluate the performance of the sensor system.

The evaluation module's compact and modular design ensures that it can be easily integrated into existing development setups. By providing a quick and effective method for prototyping sensor solutions, the LMP91000EVM/NOPB enables engineers to reduce their time-to-market and focus on refining their end-product designs.

In summary, the Texas Instruments LMP91000EVM/NOPB Evaluation Module is an indispensable tool for any professional working on the development of electrochemical sensor applications, offering flexibility, ease of use, and the reliability synonymous with Texas Instruments' products.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess