EN
  • EN
  • DE

LMP7731MF/NOPB

Part No LMP7731MF/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LMP®, PowerWise®
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.4V/µs
Gain Bandwidth Product 22 MHz
Current - Input Bias 14 nA
Voltage - Input Offset 6 µV
Current - Supply 2.5mA
Current - Output / Channel 49 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LMP7731
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LMP7731MFNOPB,LMP7731MFDKR,LMP7731MFCT,-LMP7731MF/NOPBCT-ND,2156-LMP7731MF/NOPB-TI,LMP7731MF/NOPBTR,LMP7731MFDKR-ND,TEXNSCLMP7731MF/NOPB,*LMP7731MF/NOPB,-LMP7731MF/NOPBCT,LMP7731MFTR,LMP7731MF/NOPBDKR,LMP7731MFTR-ND,LMP7731MF/NOPBCT,LMP7731MFCT-ND
Standard Package 1,000
Win Source Part Number 967248-LMP7731MF/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP7731MF/NOPB CAD Model

Description

Overview of Texas Instruments LMP7731MF/NOPB

The LMP7731MF/NOPB from Texas Instruments is a high-precision, low-noise operational amplifier that delivers exceptional performance for a wide range of applications. Designed to meet the requirements of advanced sensor interfaces, precision instrumentation, and active filtering, this op-amp features a combination of low voltage noise and high input impedance, making it ideal for sensitive signal conditioning tasks.

Key Features

  • Low Noise Performance: The LMP7731MF/NOPB boasts a low voltage noise density of 2.9 nV/√Hz at 1 kHz, which minimizes the impact of noise in critical signal processing applications.
  • High Precision: With an offset voltage of only 150 µV and low offset drift, this op-amp ensures high accuracy over time and temperature variations.
  • Wide Bandwidth: The device offers a gain bandwidth product of 17 MHz, allowing it to handle a broad range of frequencies without compromising signal fidelity.
  • Single-Supply Operation: It can operate from a single 2.7V to 5.5V power supply, simplifying power management in battery-operated devices.
  • Rail-to-Rail Output: The LMP7731MF/NOPB features rail-to-rail output, which enables the amplifier to swing close to the supply rails, maximizing dynamic range.

Applications

The versatility of the LMP7731MF/NOPB makes it suitable for a variety of applications, including:

  • Precision data acquisition systems
  • Medical instrumentation
  • Audio processing
  • Test and measurement equipment
  • Active filtering
  • Analog front-ends for sensors

Package and Reliability

Encased in a compact 5-pin SOT-23 package, the LMP7731MF/NOPB is designed for space-constrained applications. Additionally, it carries the NOPB (No Lead (Pb)) designation, indicating compliance with environmentally friendly manufacturing standards. Texas Instruments' commitment to quality ensures that this operational amplifier delivers reliable performance in even the most demanding environments.

Whether you're designing a high-fidelity audio system or a precision control circuit, the LMP7731MF/NOPB from Texas Instruments offers the performance and features necessary to achieve outstanding results.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess