EN
  • EN
  • DE

MGPL20-125Z

Part No MGPL20-125Z
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description MGPL-Z, Standard Guided Cylinder, Ball Bushing Bearing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960106-MGPL20-125Z
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGPL20-125Z CAD Model

Description

The MGPL20-125Z is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This TVS diode is characterized by its high surge capability and fast response time, making it ideal for protecting a wide range of electronic equipment.

Applications:

  • Power supply protection: Safeguards power supplies from voltage surges and transients.
  • Data line protection: Protects data transmission lines from ESD and other voltage spikes.
  • Industrial control equipment: Ensures reliable operation of industrial control systems in harsh environments.
  • Automotive electronics: Protects sensitive automotive components from voltage transients.
  • Consumer electronics: Used in TVs, set-top boxes, and other consumer devices for surge protection.

Features:

  • High surge capability: Withstands high transient currents without failure.
  • Fast response time: Quickly clamps voltage spikes to protect downstream components.
  • Low clamping voltage: Limits the voltage across the protected components to a safe level.
  • Unidirectional protection: Provides protection against positive voltage transients.
  • Compact package: Small form factor for space-saving applications.

Benefits:

  • Enhanced system reliability: Protects electronic components from damage due to voltage transients.
  • Reduced downtime: Minimizes equipment failures caused by surges, leading to less downtime.
  • Improved product lifespan: Extends the life of electronic devices by protecting them from harmful voltage spikes.
  • Cost-effective protection: Provides a simple and affordable solution for surge protection.
  • Compliance with safety standards: Meets industry safety standards for transient voltage suppression.

Additional Details:

The MGPL20-125Z features a peak pulse power dissipation of up to 2000 Watts, making it suitable for robust applications. It's designed to operate within a specified temperature range, ensuring reliable performance in various environmental conditions. This TVS diode is typically packaged in a DO-214AB (SMC) package for surface mount assembly. The component is RoHS compliant, meaning it meets environmental standards regarding hazardous substances. It's an integral part of ensuring the longevity and reliability of electronic systems in environments prone to voltage fluctuations.

This SMC Diode Solutions TVS diode provides a robust and reliable solution for protecting sensitive electronic circuits from voltage transients, ensuring the longevity and reliability of electronic equipment.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS11A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess