EN
  • EN
  • DE

SZBZX84C3V6LT1G

Part No SZBZX84C3V6LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 225MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±5%
Power - Max 225mW
Impedance (Maximum) (Zzt) 90 Ohms
Current - Reverse Leakage at Vr 5μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Part Number Series BZX84C3V6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811676-SZBZX84C3V6LT1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C3V6LT1G CAD Model

Description

The SZBZX84C3V6LT1G from ON Semiconductor is a surface-mount Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 3.6 volts. Designed for applications requiring a low voltage regulator with a minimal power footprint, this Zener diode is suitable for a variety of electronic circuits and components.

Key Features

  • Package: The device comes in a small SOT-23 package, which is ideal for automated assembly processes and applications where space is at a premium.
  • Zener Voltage: It features a precise Zener voltage of 3.6V, making it suitable for voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 225mW, it can handle moderate levels of power while still maintaining its Zener voltage regulation capabilities.
  • Tolerance: The voltage tolerance is specified at ±5%, ensuring reliable performance in a range of circuit conditions.
  • Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The SZBZX84C3V6LT1G is versatile and can be used in a variety of applications including:

  • Consumer electronics
  • Power management systems
  • Industrial control circuits
  • Portable devices
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is known for their commitment to quality and the SZBZX84C3V6LT1G is no exception. This Zener diode is manufactured to high standards to ensure consistent performance and reliability for the end-user. It is a great choice for designers looking for a robust voltage regulation solution in a compact form factor.

Whether you are designing a new circuit or troubleshooting an existing one, the SZBZX84C3V6LT1G from ON Semiconductor provides a reliable and efficient solution for your Zener diode needs.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,420+ $0.0353 $50.1260
3,450+ $0.0290 $100.0500
5,340+ $0.0281 $150.0540
7,355+ $0.0272 $200.0560
9,510+ $0.0263 $250.1130
12,715+ $0.0236 $300.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 1420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess