EN
  • EN
  • DE

SZBZX84C12LT1G

Part No SZBZX84C12LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 250MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Power - Max 250mW
Impedance (Maximum) (Zzt) 25 Ohms
Current - Reverse Leakage at Vr 100nA at 8V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Part Number Series BZX84C12
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801467-SZBZX84C12LT1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C12LT1G CAD Model

Description

The SZBZX84C12LT1G is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the industry known for its reliable and durable electronic components. This Zener diode is designed to provide excellent voltage regulation, with a nominal Zener voltage of 12V. It's an essential component for various electronic circuits, particularly in applications requiring a stable and precise voltage reference.

Key Features

  • Zener Voltage: The diode has a Zener voltage of 12V, making it suitable for a range of applications that require a regulated voltage of this level.
  • Power Dissipation: With a power dissipation of 350mW, this component can withstand reasonable levels of power without degrading, ensuring long-term reliability.
  • Package: The SZBZX84C12LT1G comes in a small SOT-23 surface-mount package, which is ideal for compact circuit designs.
  • Operating Temperature Range: It operates efficiently over a wide temperature range from -55°C to +150°C, allowing for use in various environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive electronic circuits.

Applications

The SZBZX84C12LT1G Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Switching operations
  • Logic level shifting
  • Waveform shaping

Quality and Reliability

ON Semiconductor ensures that all its products, including the SZBZX84C12LT1G, meet the highest standards of quality and reliability. This Zener diode is no exception, providing stable performance and a long operational lifespan, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1304 $50.8680
110+ $0.9276 $102.0360
170+ $0.8986 $152.7620
230+ $0.8696 $200.0080
300+ $0.8406 $252.1800
400+ $0.7536 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,490 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess