EN
  • EN
  • DE

LMP7718MME/NOPB

Part No LMP7718MME/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LMP®
Package Bulk
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 11.5V/µs
Gain Bandwidth Product 88 MHz
Current - Input Bias 0.1 pA
Voltage - Input Offset 10 µV
Current - Supply 1.3mA (x2 Channels)
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
HTSUS 0000.00.0000
Other Names 2156-LMP7718MME/NOPB,TEXNSCLMP7718MME/NOPB
Standard Package 1
Win Source Part Number 1227399-LMP7718MME/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP7718MME/NOPB CAD Model

Description

The LMP7718MME/NOPB is a high-precision, dual operational amplifier (op-amp) developed by Texas Instruments, designed to cater to a wide range of applications requiring low noise and low input offset voltage. This op-amp is part of the LMP precision series and is notable for its superior performance in terms of speed, accuracy, and power consumption.

Key Features

  • Low Noise: With a low voltage noise density of 2.7 nV/√Hz at 1 kHz, the LMP7718MME/NOPB is ideal for applications that demand high signal integrity and minimal distortion.
  • Low Input Offset Voltage: A maximum input offset voltage of 150 µV ensures accurate signal amplification without significant deviation from the intended input.
  • Wide Bandwidth: The device offers a wide gain bandwidth of 17 MHz, making it suitable for high-speed signal processing applications.
  • High Output Current: Capable of delivering an output current of up to 30 mA, this op-amp can drive a variety of loads efficiently.
  • Power Supply Range: It operates over a wide supply range of ±1.35 V to ±5.5 V, providing flexibility in various circuit configurations.
  • Electrostatic Discharge (ESD) Protection: The LMP7718MME/NOPB is designed with an ESD protection circuit, which enhances its robustness against static discharge events.

Applications

The versatility of the LMP7718MME/NOPB makes it an excellent choice for numerous applications, including:

  • Precision instrumentation
  • Active filtering
  • Medical devices
  • Audio and video signal processing
  • Data acquisition systems
  • Test and measurement equipment

Package and Availability

The LMP7718MME/NOPB comes in an 8-pin VSSOP (MSOP) package, offering a compact solution for space-constrained applications. It is also available in a "no lead" (NOPB) option, which complies with RoHS regulations, minimizing environmental impact and facilitating the use in lead-free soldering processes.

Conclusion

The LMP7718MME/NOPB from Texas Instruments represents a blend of precision, low noise, and high-speed operation, making it a reliable choice for designers looking to enhance the performance of their analog circuits without compromising on power efficiency or space.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess