EN
  • EN
  • DE

A1334LLETR-DD-T

Part No A1334LLETR-DD-T
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 360DEG SMD / Precision Hall-Effect Angle Sensor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems
Packaging Reel
Part Status Obsolete (End Of Life)
For Measuring Angle
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 360°
Output SPI
Actuator Type External Magnet, Not Included
Supply Voltage (V) 4.5V ~ 14.5V
Mounting Style SMD
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807206-A1334LLETR-DD-T
Ultra Librarian 3D Model Ultra Librarian A1334LLETR-DD-T CAD Model

Description

This component is manufactured by Allegro MicroSystems and is available at Win Source with the part number 807206-A1334LLETR-DD-T. Allegro MicroSystems

  • Technology: Hall Effect
  • Angle Measuring: Yes
  • Rotation Angle: 0° to 360°
  • Linear Range: -
  • Output Signal: SPI
  • Termination: Gull Wing
  • Mounting: SMD
  • Packaging: 24-TSSOP
  • Manufacturer Pack Quantity: 4,000
  • Temperature Range: -40°C to 150°C
  • MSL Level: Unlimited

You May Also Be Interested in

Honeywell
POTENTIOMETER
Lowest to $8.6816
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Need more? Email Us
Honeywell
SPEED AND POSITION
Need more? Email Us
Allegro MicroSystems, LLC
Resistive Sensor Rotary Position External Magnet, Not Included Solder Pad
Need more? Email Us
ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7827
SICK, Inc.
Sensor Linear Position T-Slot Cable
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Honeywell
SENSOR ANGLE 180DEG 8MM SMD
Lowest to $3.0879

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess