EN
  • EN
  • DE

840272AGILFT

Part No 840272AGILFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC JITTER ATTENUATOR 40VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Clock Frequency Translator IC 25MHz 1 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Renesas Electronics America
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858381-840272AGILFT
Ultra Librarian 3D Model Ultra Librarian 840272AGILFT CAD Model

Description

The Renesas Electronics America 840272AGILFT is a high-performance clock generator, PLL (Phase-Locked Loop), and frequency synthesizer designed for various networking, communication, and data processing applications. This integrated circuit provides precise and stable clock signals required for high-speed digital systems. It is engineered to minimize jitter and phase noise, ensuring optimal performance in demanding environments.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for clock generation and synchronization.
  • Data Centers: Employed in servers and storage systems to provide stable and accurate clock signals.
  • Communication Systems: Integrated into telecom equipment, such as base stations and optical transport networks.
  • Industrial Automation: Utilized in industrial control systems and automation equipment requiring precise timing.
  • Test and Measurement Equipment: Used in oscilloscopes, signal generators, and other test instruments for accurate clocking.

Features:

  • Low Jitter: Minimizes jitter to ensure signal integrity in high-speed applications.
  • PLL Functionality: Incorporates a phase-locked loop for frequency synthesis and synchronization.
  • Multiple Output Frequencies: Supports multiple output frequencies to accommodate diverse system requirements.
  • High Stability: Provides stable and accurate clock signals over a wide temperature range.
  • Programmable Output Dividers: Allows for flexible frequency division to generate various clock signals.
  • Integrated Loop Filter: Reduces external component count and simplifies design.

Benefits:

  • Improved System Performance: Low jitter and high stability ensure reliable operation in high-speed digital systems.
  • Simplified Design: Integrated PLL and loop filter reduce external component count, simplifying PCB layout.
  • Flexible Frequency Generation: Multiple output frequencies and programmable dividers allow for versatile clocking solutions.
  • Enhanced Reliability: Provides stable and accurate clock signals over a wide range of operating conditions.
  • Reduced BOM Cost: Integrated features lower the overall bill of materials (BOM) cost.

Additional Details:

The 840272AGILFT requires a power supply voltage as specified in the datasheet and its temperature range is also available in the datasheet. Phase noise, output format, and number of outputs are also important when selecting this component. It generates precise clock signals, and proper power supply decoupling and PCB layout techniques are essential for achieving optimal performance.

When using the Renesas 840272AGILFT, designers must consider specific system requirements, including frequency range, jitter requirements, and power consumption. Proper termination and impedance matching are crucial for ensuring signal integrity. The manufacturer's datasheet provides detailed information on electrical characteristics, mechanical dimensions, and application recommendations.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3241 $58.2687
17+ $6.8307 $116.1219
27+ $6.6170 $178.6590
37+ $6.4033 $236.9221
47+ $6.1896 $290.9112
63+ $5.5498 $349.6374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,994 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess