EN
  • EN
  • DE

LMP7717MAX/NOPB

Part No LMP7717MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 88MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R O/P 5.5V 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP, PowerWise
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 35 V/μs
GBP - Gain Bandwidth Product 88MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 10μV
Operating Supply Current 1.15mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779513-LMP7717MAX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP7717
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP7717MAX/NOPB CAD Model

Description

Product Overview: LMP7717MAX/NOPB

The LMP7717MAX/NOPB is a high-precision, low-noise operational amplifier designed and manufactured by Texas Instruments. This op-amp is part of TI's PowerWise® family, which focuses on delivering exceptional performance while maintaining energy efficiency. The LMP7717MAX/NOPB is well-suited for a broad range of applications, including medical instrumentation, sensor conditioning, and precision data acquisition systems.

Key Features

  • Low Noise: The device boasts an ultra-low noise density of 2.7 nV/√Hz at 1 kHz, making it ideal for applications that demand high signal integrity.
  • High Precision: With an input offset voltage of just 150 µV and low input bias current, the LMP7717MAX/NOPB provides accurate signal amplification, ensuring minimal signal distortion.
  • Wide Bandwidth: A gain bandwidth of 17 MHz allows this amplifier to handle a wide range of frequencies without compromising signal quality.
  • Supply Voltage Range: The device operates over a supply voltage range of 2.7V to 5.5V, which enables its use in both portable and fixed power supply applications.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is particularly useful in low-voltage applications.
  • Extended Temperature Range: The operational amplifier is designed to work effectively over an extended temperature range, making it suitable for industrial environments.

Package and Reliability

The LMP7717MAX/NOPB comes in a compact 8-pin SOIC package, which is ideal for designs where space is a premium. The device is also lead-free and RoHS compliant, adhering to environmental standards and ensuring reliability for sensitive applications.

Applications

Due to its high precision and low noise characteristics, the LMP7717MAX/NOPB is an excellent choice for a variety of applications, including:

  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Active Filter Blocks
  • Analog-to-Digital Converter Drivers
  • Medical Instrumentation
  • Precision Current Sensing

With its combination of low power consumption, high precision, and low noise operation, the LMP7717MAX/NOPB from Texas Instruments is a versatile solution that meets the stringent requirements of many high-performance signal processing applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess