The LMP7716MMX/NOPB is a precision, low noise, low voltage, and low power operational amplifier product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs, embedded processors, and much more. This operational amplifier is part of the PowerWise® family, which aims to reduce power consumption without sacrificing performance.
- Input Voltage Noise: 4.5nV/√Hz
- Input Current Noise: 1fA/√Hz
Operating Voltage Range: 1.8V to 5.5V
- Quiescent Current: 1.15mA per amplifier
- Common Mode Input Voltage Range: Extends 100mV below ground
- Package: 8-pin VSSOP
- Temperature Range: -40°C to 125°C
The LMP7716MMX/NOPB is designed to be used in a wide range of applications, including sensor conditioning, medical instrumentation, precision instrumentation, test and measurement equipment, and data acquisition systems.
In summary, the LMP7716MMX/NOPB from Texas Instruments is a high-performance, low-noise, and low-power operational amplifier that offers excellent precision and flexibility for a variety of applications. Its superior features and robust design make it a reliable choice for designers and engineers who demand the best performance from their electronic components.