EN
  • EN
  • DE

LMP7312MA/NOPB

Part No LMP7312MA/NOPB
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC AMP PROGRAM AFE 14SOIC /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Package Tube
Type Programmable Amplifier/Attenuator
Input Type Logic
Output Type Logic
Current - Supply 2 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number LMP7312
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -LMP7312MA-NDR,2156-LMP7312MA/NOPB-TI,LMP7312MANOPB,LMP7312MA-ND,LMP7312MA,TEXTISLMP7312MA/NOPB
Standard Package 55
Win Source Part Number 1024686-LMP7312MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP7312MA/NOPB CAD Model

Description

Product Overview: LMP7312MA/NOPB

Manufacturer: Texas Instruments

The LMP7312MA/NOPB is a precision, high-performance operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier is part of the LMP family, which stands for Precision Low Offset Voltage, and is specifically crafted to meet the stringent requirements of high-precision applications.

Key Features:

  • Low Offset Voltage: The LMP7312MA/NOPB boasts an ultra-low offset voltage, making it ideal for applications requiring high accuracy and minimal error.
  • Wide Supply Range: With a broad supply range, this op-amp offers flexibility in various power environments, accommodating both single and dual supply operations.
  • High Input Impedance: The high input impedance ensures minimal loading on the input signal, preserving signal integrity and reducing power consumption.
  • Low Noise: The device features low noise performance, which is crucial for sensitive applications such as audio processing or sensor signal conditioning.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, making the most of the supply voltage in signal processing tasks.

Applications:

The LMP7312MA/NOPB is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • ADC buffer amplifiers
  • Data acquisition systems
  • Active filters
  • Medical equipment
  • Professional audio equipment

Package and Quality:

Encased in an 8-pin SOIC package, the LMP7312MA/NOPB is designed with a compact form factor in mind, allowing for integration into space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

With its precision specifications and versatile application range, the LMP7312MA/NOPB from Texas Instruments stands out as a reliable and efficient solution for high-accuracy operational amplifier requirements.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Renesas Electronics America
Lowest to $2.8549
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7926 $53.9630
12+ $8.8555 $106.2660
18+ $8.5788 $154.4184
25+ $8.3020 $207.5500
32+ $8.0253 $256.8096
42+ $7.1951 $302.1942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess