EN
  • EN
  • DE

LMK61E2-125M00SIAT

Part No LMK61E2-125M00SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLK 125MHZ 6QFM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Oscillator
Frequency 125MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 162mA
Temperature Range - Operating -40°C to 85°C
Case / Package 6-QFM (7x5)
Mounting Surface Mount
Win Source Part Number 1055414-LMK61E2-125M00SIAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK61E2-125M00SIAT CAD Model

Description

Product Overview: LMK61E2-125M00SIAT

The LMK61E2-125M00SIAT is a high-performance, low-noise programmable oscillator from Texas Instruments, designed to deliver exceptional frequency stability and precision for advanced electronic systems. This oscillator is part of TI's LMK61E2 series and is ideal for applications requiring a reliable clock source with minimal jitter.

Key Features

  • Frequency Range: The device supports an output frequency range of 125 MHz, which is suitable for a variety of high-speed digital applications.
  • Low Jitter: With its ultra-low jitter performance, the LMK61E2-125M00SIAT ensures high-quality signal integrity, which is crucial for applications such as high-speed data converters, communication systems, and digital signal processing.
  • Programmability: The oscillator's frequency is programmable via I2C interface, allowing for easy integration and flexibility in system design.
  • Supply Voltage: It operates from a single supply voltage, simplifying power supply requirements and design considerations.
  • Stability: The device offers excellent frequency stability, making it an ideal choice for environments with temperature variations.
  • Form Factor: Housed in a compact package, the LMK61E2-125M00SIAT is suitable for space-constrained applications.

Applications

The LMK61E2-125M00SIAT is versatile and can be used in a variety of applications, including:

  • Networking equipment (routers, switches, servers)
  • Telecommunications infrastructure
  • Data acquisition systems
  • High-performance computing
  • Industrial automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMK61E2-125M00SIAT is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and reliability in your application.

In summary, the LMK61E2-125M00SIAT from Texas Instruments offers a blend of performance, flexibility, and reliability, making it an excellent choice for designers looking to optimize their systems with a high-quality, programmable clock solution.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5857 $50.3428
10+ $10.3268 $103.2680
15+ $10.0041 $150.0615
21+ $9.6814 $203.3094
27+ $9.3586 $252.6822
36+ $8.3905 $302.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess