EN
  • EN
  • DE

LMK1D1204RGTR

Part No LMK1D1204RGTR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 4-CHANNEL OUTPUT LVDS 1.8-V BUFF / Clock Clock Buffer IC 2:4 2 GHz 16-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel
Type Clock Buffer
Number of Circuits 1
Input HCSL, LVCMOS, LVDS, LVPECL
Output LVDS
Frequency - Max 2 GHz
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LMK1D1204RGTRDKR,296-LMK1D1204RGTRCT,296-LMK1D1204RGTR
Standard Package 3,000
Win Source Part Number 1141142-LMK1D1204RGTR
Ultra Librarian 3D Model Ultra Librarian LMK1D1204RGTR CAD Model

Description

Product Overview: Texas Instruments LMK1D1204RGTR

The LMK1D1204RGTR is a cutting-edge clock buffer from the renowned semiconductor manufacturer Texas Instruments (TI). This device is a part of TI's expansive clock and timing solutions, designed to meet the rigorous demands of modern electronics. It is a highly integrated circuit that offers low-jitter, low-skew, and high-performance clock distribution, making it an ideal choice for a variety of applications, including networking, telecommunications, and high-speed data processing.

Key Features

  • Multiple Outputs: The LMK1D1204RGTR provides four low-skew, low-jitter clock outputs, ensuring synchronized distribution of the clock signal to multiple destinations.
  • High Performance: With its ability to deliver high-frequency clock signals with minimal signal degradation, this device ensures reliable performance for critical applications.
  • Low Power Consumption: Designed for efficiency, the LMK1D1204RGTR operates with a low power draw, making it suitable for power-sensitive designs.
  • Small Footprint: Housed in a compact QFN package, the device saves valuable board space and is ideal for space-constrained applications.
  • Wide Operating Temperature Range: It can operate over an industrial temperature range, ensuring stability and performance even in extreme conditions.

Applications

The versatile nature of the LMK1D1204RGTR allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and base stations
  • Data centers and server farms requiring precise timing
  • Telecommunications infrastructure
  • High-speed digital signal processing (DSP) systems
  • Complex embedded systems requiring multiple synchronized clock domains

Product Specifications

The LMK1D1204RGTR is available in a 16-pin QFN package and is characterized for operation from -40°C to 85°C. It requires a single power supply, simplifying the power design for system architects. The device also features programmable skew and skew control, which can be tailored to meet the specific needs of the application.

With its robust feature set and Texas Instruments' reputation for quality, the LMK1D1204RGTR is a reliable choice for engineers looking to optimize their clock distribution networks.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1900 $50.3300
17+ $5.8995 $100.2915
27+ $5.7152 $154.3104
37+ $5.5308 $204.6396
47+ $5.3464 $251.2808
63+ $4.7934 $301.9842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,687 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess