EN
  • EN
  • DE

TPS65198RUYR

Part No TPS65198RUYR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO LEVEL SHIFTER 28WQFN / Video Shifter IC 28-WQFN (4x4) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Shifter
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (4x4)
Base Product Number TPS65198
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 378494-TPS65198RUYR
Ultra Librarian 3D Model Ultra Librarian TPS65198RUYR CAD Model

Description

The TPS65198RUYR from Texas Instruments is a cutting-edge power management integrated circuit (PMIC) designed specifically for applications that require high-performance power solutions. This advanced chip is suitable for a wide range of uses, particularly in the realm of display electronics, where it helps to manage power efficiently and reliably.

Key Features

  • Multiple Output Voltages: The TPS65198RUYR is capable of providing several output voltages, which are essential for driving various components within electronic systems.
  • Programmable Sequencing: The device features programmable sequencing that allows designers to tailor the power-up and power-down sequences to their specific application requirements.
  • High Efficiency: With an emphasis on energy efficiency, this PMIC ensures that the power consumption is minimized, thereby extending the battery life of portable devices.
  • Advanced Packaging: The TPS65198RUYR is offered in a compact, thermally enhanced QFN package, which is ideal for space-constrained applications.
  • Protection Features: It includes various protection features such as over-voltage, under-voltage, and thermal shutdown, which contribute to the overall reliability and longevity of the end product.

Applications

The versatility of the TPS65198RUYR makes it an excellent choice for a variety of applications, including:

  • LCD and OLED displays
  • Notebook computers
  • Tablets and e-readers
  • Smartphones
  • Industrial and medical displays

Technical Specifications

The TPS65198RUYR operates over a wide input voltage range and provides stable and reliable output voltages, which are critical for high-performance electronics. It is designed to meet the rigorous demands of modern portable and fixed electronics, ensuring that devices operate effectively under a variety of conditions.

For engineers and designers looking for a robust power management solution, the TPS65198RUYR from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a go-to choice for powering the next generation of electronic devices.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7925 $53.7750
70+ $1.4708 $102.9560
110+ $1.4248 $156.7280
150+ $1.3789 $206.8350
190+ $1.3329 $253.2510
255+ $1.1950 $304.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess