EN
  • EN
  • DE

DS90UR910QSQE/E7002687

Part No DS90UR910QSQE/E7002687
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Function Deserializer
Data Rate 2.1Gbps
Input Type FPD-Link II, LVDS
Output Type CSI-2, MIPI
Number of Inputs 1
Number of Outputs 3
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Standard Package 1 pcs
Win Source Part Number 1154269-DS90UR910QSQE/E7002687
Ultra Librarian 3D Model Ultra Librarian DS90UR910QSQE/E7002687 CAD Model

Description

The DS90UR910QSQE, also known by its part number E7002687, is a state-of-the-art serializer from Texas Instruments designed to provide high-speed forward-channel data transmission over a single differential pair. This product is part of Texas Instruments’ FPD-Link III family, which is renowned for its robust and high-performance serializer-deserializer (SerDes) solutions.

Featuring a maximum data rate of 1.5 Gbps, the DS90UR910QSQE is optimized for automotive applications, particularly those requiring high-resolution video data transport. It is capable of sending 24-bit color depth video data along with additional control data, making it an ideal choice for in-vehicle infotainment systems, rear view cameras, and driver assistance features.

The device integrates a host of features to ensure signal integrity and reliable operation in harsh automotive environments. It includes adaptive equalization to compensate for cable losses, a Continuous Time Linear Equalizer (CTLE) for improved signal-to-noise ratio, and a fixed frequency Phase-Locked Loop (PLL) to reduce electromagnetic interference (EMI).

Safety is a paramount concern in automotive applications, and the DS90UR910QSQE addresses this with built-in diagnostics and a fail-safe mode. The diagnostics help detect issues such as cable open, short, and thermal shutdown conditions, ensuring prompt response to potential hazards. Additionally, the serializer supports a bidirectional control channel that uses the same differential pair, enabling system control and monitoring without the need for additional wires.

The DS90UR910QSQE is available in a compact QFN-48 package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +105°C ensures reliable performance in a variety of temperature extremes commonly encountered in automotive settings.

Integrating the DS90UR910QSQE into your system not only simplifies the design by reducing the number of wires required but also enhances the overall system robustness and reliability, which are critical for automotive safety and performance.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC
Lowest to $22.7760
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1297 $50.6485
11+ $9.4886 $104.3746
17+ $9.1681 $155.8577
24+ $8.5269 $204.6456
31+ $8.2064 $254.3984
39+ $7.8858 $307.5462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess