EN
  • EN
  • DE
  • IT

LMK04816BISQ/NOPB

Part No LMK04816BISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DUAL PLL 64WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features IC 2.6GHz 1 64-WFQFN Exposed Pad
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-WQFN (9x9)
Family Name LMK04816
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923401-LMK04816BISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK04816BISQ/NOPB CAD Model

Description

LMK04816BISQ/NOPB Clock Generator by Texas Instruments

The LMK04816BISQ/NOPB from Texas Instruments is a highly versatile, low-noise clock generator capable of producing high-performance clock signals with jitter cleaning and distribution precision. Designed to meet the rigorous demands of complex communication systems, this device is an ideal solution for applications requiring a stable and clean clock source.

Key Features

  • Low Noise: The device boasts an ultra-low noise floor, making it suitable for noise-sensitive applications where signal integrity is paramount.
  • Dual PLL Design: With its innovative dual Phase-Locked Loop (PLL) structure, the LMK04816BISQ/NOPB can generate multiple high-quality clock outputs simultaneously, allowing for flexibility in system design.
  • Flexible Clock Inputs: It supports a wide range of input frequencies, from crystal oscillators to differential clock inputs, ensuring compatibility with various signal sources.
  • Programmable Outputs: The device features programmable output dividers, allowing designers to tailor the clock outputs to specific requirements, supporting frequencies between 0.23 MHz to 2.6 GHz.
  • Integrated EEPROM: For easy configuration and storage of settings, the LMK04816BISQ/NOPB includes an integrated EEPROM.
  • Power Supply Range: It operates over a broad power supply range of 3.15 V to 3.45 V, accommodating diverse system power schemes.

Applications

The LMK04816BISQ/NOPB is suitable for a wide array of applications, including but not limited to:

  • Wireless Infrastructure (Base Stations, Femtocells)
  • Wired Communications (Routers, Switches, Networking Equipment)
  • Test and Measurement Equipment
  • Data Conversion (High-Speed ADCs and DACs)
  • Medical Imaging Systems
  • High-Performance Computing

Package and Quality

Encased in a compact 48-pin WQFN (7x7) package, the LMK04816BISQ/NOPB is designed for space-constrained applications without compromising performance. Texas Instruments ensures high manufacturing standards, and this product is available in a lead-free, RoHS-compliant package, reflecting the company's commitment to environmental sustainability.

You May Also Be Interested in

Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
Need more? Email Us
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
Need more? Email Us
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7788 $57.5576
5+ $23.6134 $118.0670
8+ $22.8754 $183.0032
11+ $22.1376 $243.5136
14+ $21.3996 $299.5944
18+ $19.1859 $345.3462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,942 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess