EN
  • EN
  • DE
  • IT

LMK04808BISQX/NOPB

Part No LMK04808BISQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low-Noise Clock Jitter Cleaner | IC CLOCK DUAL PLL 64WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Jitter Cleaner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Frequency - Max 1.536GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (9x9)
Family Part Number LMK04808
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1201700-LMK04808BISQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04808BISQX/NOPB CAD Model

Description

Overview of Texas Instruments LMK04808BISQX/NOPB

The Texas Instruments LMK04808BISQX/NOPB is a highly integrated, low-noise Network Synchronizer Clock Jitter Cleaner that provides an advanced timing solution for communication infrastructure, data converters, and high-performance applications. This device is designed to manage clock trees in complex systems, ensuring low jitter and high signal integrity for critical paths.

Key Features

  • Ultra-Low Noise PLLatinumâ„¢ Technology: The LMK04808BISQX/NOPB incorporates TI's proprietary PLLatinum technology to achieve ultra-low RMS jitter performance, making it suitable for applications requiring high precision and stability.
  • Dual PLLs with Integrated VCOs: This device features dual Phase-Locked Loops (PLLs) with integrated Voltage-Controlled Oscillators (VCOs) that provide flexible frequency planning and synchronization options.
  • Multiple Outputs: It offers up to 14 programmable outputs that can be configured for various frequencies and formats, including LVPECL, LVDS, and HCSL, which makes it versatile for a wide range of applications.
  • Programmable Input/Output: Users can program both the input and output frequency, which allows for precise clock management and distribution throughout a system.
  • Integrated EEPROM: The onboard EEPROM enables users to store custom configurations, simplifying the design process and reducing system boot time.

Applications

  • Telecommunications Infrastructure
  • Wireless Base Stations
  • Data Acquisition Systems
  • High-speed Data Converters
  • Test and Measurement Equipment

The LMK04808BISQX/NOPB is available in a compact, surface-mount 64-VFQFN package and operates over an industrial temperature range. With its advanced features and robust design, this jitter cleaner from Texas Instruments stands out as a reliable choice for managing complex clock trees and ensuring the integrity of high-speed signals.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMK04808BISQX/NOPB is no exception. It is designed to meet stringent industrial standards, ensuring long-term reliability for systems that demand consistent performance and uptime.

You May Also Be Interested in

Silicon Labs
Need more? Email Us
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Silicon Labs
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Lowest to $0.4618
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
Need more? Email Us
Silicon Labs
Lowest to $3.2909

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4196 $70.2588
6+ $19.2161 $115.2966
10+ $18.6156 $186.1560
13+ $18.0151 $234.1963
17+ $17.4145 $296.0465
22+ $15.6131 $343.4882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess