EN
  • EN
  • DE
  • IT

LMK04208NKDT

Part No LMK04208NKDT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DUAL PLL 64WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features IC 1.536GHz 64-WFQFN Exposed Pad
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Operating Temperature Range -45°C ~ 85°C
Mounting Surface Mount
Package 64-WFQFN Exposed Pad
Case / Package 64-WQFN (9x9)
Family Name LMK04208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44915-1, 296-44915-2, 296-44915-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923395-LMK04208NKDT
Ultra Librarian 3D Model Ultra Librarian LMK04208NKDT CAD Model

Description

Introducing the LMK04208NKDT Clock Jitter Cleaner from Texas Instruments

The LMK04208NKDT is a high-performance clock jitter cleaner meticulously designed by Texas Instruments to meet the stringent requirements of communication, data-conversion, and digital signal processing applications. This advanced device is part of TI's clock distribution portfolio, engineered to provide superior clocking solutions for a wide range of industries.

At the heart of the LMK04208NKDT lies a powerful Phase-Locked Loop (PLL) with fully integrated Voltage Controlled Oscillator (VCO), which ensures low-jitter clock distribution and generation. It is capable of producing multiple high-quality clock outputs, which can be finely tuned through its configurable output dividers, allowing it to support various output frequencies that are critical for different system components.

The device features eight programmable outputs that are highly flexible, making it suitable for driving various logic levels, including LVPECL, LVDS, and LVCMOS. This versatility ensures that the LMK04208NKDT can be easily integrated into a variety of system designs without the need for additional level translation circuits.

One of the standout features of the LMK04208NKDT is its low phase noise performance, which is essential for applications that require high-speed data transmission and precise timing, such as wireless infrastructure, networking, and telecommunications equipment. The low phase noise helps to improve signal integrity and reduce bit error rates, leading to more reliable and efficient system operation.

The device also includes an integrated EEPROM, which allows for easy configuration and storage of user-specific settings. This feature simplifies the design process by enabling the device to power up with the desired configuration without the need for external programming each time.

Designed with a focus on ease of use, the LMK04208NKDT comes in a compact 64-pin WQFN package, making it space-efficient for modern high-density circuit boards. Its performance is further enhanced by Texas Instruments' robust Power Management technology, ensuring that the device operates with high power efficiency and stability.

In summary, the LMK04208NKDT from Texas Instruments is a state-of-the-art solution for system designers looking to enhance their applications with a clean, stable, and configurable clock source. Its exceptional performance and flexibility make it an ideal choice for ensuring the integrity and precision of high-speed signals across a broad range of electronic systems.

You May Also Be Interested in

Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3923 $58.7846
5+ $24.1167 $120.5835
8+ $23.3631 $186.9048
10+ $22.6094 $226.0940
13+ $21.8558 $284.1254
18+ $19.5948 $352.7064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess