EN
  • EN
  • DE
  • IT

LMK04133SQX/NOPB

Part No LMK04133SQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Family Clock Jitter Cleaner
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel - TR
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, 2VPECL, LVPECL
Number of Circuits 1
Frequency - Max 1.08GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1201686-LMK04133SQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMK04133
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMK04133SQX/NOPB CAD Model

Description

LMK04133SQX/NOPB Clock Jitter Cleaner from Texas Instruments

The LMK04133SQX/NOPB is a highly integrated, low-noise clock jitter cleaner produced by Texas Instruments. Designed to provide superior jitter cleaning and clock distribution, this device is ideal for applications that require high-performance timing solutions, such as data communication, telecommunication, and test equipment.

At the heart of the LMK04133SQX/NOPB lies a Phase-Locked Loop (PLL) with Voltage Controlled Oscillator (VCO), which not only offers low phase noise but also ensures minimal additive jitter. This results in cleaner and more stable clock outputs, which is crucial for sensitive electronics that rely on precise timing signals.

The device features four programmable outputs that can be configured to various output formats, including LVPECL, LVDS, and LVCMOS, providing versatility for different design requirements. Additionally, it supports an input frequency range from 10 MHz to 750 MHz and an output frequency range up to 1.5 GHz, making it suitable for a wide array of applications.

One of the notable features of the LMK04133SQX/NOPB is its programmable input-to-output delay, which allows designers to fine-tune the timing of the clock signals to meet specific system requirements. This, along with the ability to accept two reference clock inputs for failover or redundancy, enhances system reliability and performance.

For ease of integration, the LMK04133SQX/NOPB is offered in a compact 48-pin WQFN package. Its low-power consumption and small footprint make it an excellent choice for space-constrained applications. Furthermore, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

The LMK04133SQX/NOPB is part of Texas Instruments' clock generation and distribution product line, which is renowned for its high quality and performance. With the inclusion of this clock jitter cleaner in your design, you can achieve enhanced system stability and accuracy, which are critical in today's high-speed digital environments.

You May Also Be Interested in

Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Silicon Labs
Need more? Email Us
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Silicon Labs
Need more? Email Us
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5274 $74.1096
8+ $15.2020 $121.6160
12+ $14.7269 $176.7228
16+ $14.2518 $228.0288
21+ $13.7768 $289.3128
28+ $12.3516 $345.8448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,749 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess