EN
  • EN
  • DE
  • IT

LMK03200ISQE/NOPB

Part No LMK03200ISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Family Precision 0-Delay Clock Conditioner
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Conditioner
PLL No
Input LVCMOS, LVDS, LVPECL
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1.296GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1201669-LMK03200ISQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMK03200
Introduction Date July 08, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMK03200ISQE/NOPB CAD Model

Description

The LMK03200ISQE/NOPB from Texas Instruments is a state-of-the-art clock jitter cleaner designed to provide high-performance clock management for demanding applications. This precision device is ideal for telecommunications, data communications, and networking infrastructure, where stable and clean clock signals are critical for system performance and reliability.

Key Features:

  • Low Jitter Performance: The LMK03200ISQE/NOPB boasts excellent jitter cleaning capabilities, ensuring minimal signal distortion and providing a clean clock output that enhances the overall performance of digital systems.
  • Multiple Outputs: With a variety of outputs, this device can provide multiple clean clock signals simultaneously, making it a versatile solution for systems that require different frequencies for different components.
  • Flexible Input Options: It supports a wide range of input frequencies and types, including crystal, LVPECL, LVDS, and CML, providing flexibility in design and compatibility with various signal sources.
  • Programmable: The device is highly programmable through an I2C or SPI interface, allowing for fine-tuning of the output frequencies, phase offsets, and other parameters to meet specific system requirements.
  • Integrated PLLs: Equipped with integrated Phase-Locked Loops (PLLs), the LMK03200ISQE/NOPB ensures stable and accurate clock generation even under varying environmental conditions.
  • Power Supply: It operates over a wide power supply range, accommodating various system power architectures.

Applications:

  • High-speed data converters
  • Wireless infrastructure
  • Wired networking equipment
  • Broadcast video
  • Test and measurement systems

The LMK03200ISQE/NOPB is designed with a focus on reliability and performance, encapsulated in a compact surface-mount package. This makes it an excellent choice for designers looking to optimize their system's clock architecture for better signal integrity and system robustness. As an added benefit, the device is RoHS compliant and lead-free, aligning with environmental standards and regulations.

You May Also Be Interested in

Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7511 $80.2533
6+ $21.9496 $131.6976
8+ $21.2638 $170.1104
11+ $20.5778 $226.3558
15+ $19.8919 $298.3785
19+ $17.8341 $338.8479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,066 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess