Product Overview
The CY62137EV30LL-45BVXI is a high-performance, low-power Static Random Access Memory (SRAM) chip designed for a variety of applications. With its robust architecture and efficient power management, this SRAM is ideal for devices requiring reliable and quick data processing.
Features and Benefits
- Capacity: 4Mb
- Access time: 45ns
- Low power consumption: Operates at a voltage range of 2.7V to 3.6V
- Enhanced Data Protection: Offers Automatic Power-down mode
- Temperature range: Industrial range of -40°C to 85°C
- RoHS Compliant: Environmentally friendly
Applications
- Embedded Systems
- Portable Devices
- Networking Equipment
- Automotive Systems
Additional Details
The CY62137EV30LL-45BVXI ensures data stability and integrity with its advanced design features and is suitable for applications where low power consumption and fast data access are critical. Its compact form factor and compliance with industry standards make it a versatile choice for modern electronic projects.