EN
  • EN
  • DE

LM8502TME/NOPB

Part No LM8502TME/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR 2.3A 30DSBGA / LED Driver 10 Segment 30-Pin Micro SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 12
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Output Current per Channel 2.3A (Switch)
Frequency 2MHz
Applications Backlight, Camera Flash
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 30-WFBGA, DSBGA
Manufacturer Package 30-DSBGA
Win Source Part Number 779385-LM8502TME/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM8502
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM8502TME/NOPB CAD Model

Description

Product Overview: LM8502TME/NOPB

The LM8502TME/NOPB is a highly integrated, efficient, and versatile LED driver solution designed by Texas Instruments to cater to a wide range of applications. This device is capable of driving multiple LEDs with a high level of precision, making it an ideal choice for portable and fixed lighting applications that require controlled brightness and pattern generation.

Key Features

  • Driving Capability: The LM8502TME/NOPB can drive up to 9 LEDs in series, providing consistent brightness and performance. This allows designers to create complex lighting arrays for various applications.
  • Programmability: With an integrated programmable flash memory, users can easily set the desired brightness levels and lighting patterns. This feature provides a high degree of customization to meet specific design requirements.
  • Efficiency: The device is designed with energy efficiency in mind, featuring a low dropout voltage and high efficiency, which is critical for battery-powered applications.
  • Charge Pump Technology: Utilizing a 1x/1.5x/2x charge pump, the LM8502TME/NOPB ensures optimal LED driving over a wide input voltage range, maintaining consistent lighting even as battery voltage varies.
  • Protection Features: The device includes built-in over-temperature protection and short-circuit protection, enhancing the reliability and longevity of the end product.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • LED Backlighting for LCD Displays
  • General LED Lighting Solutions

The LM8502TME/NOPB comes in a compact, lead-free package that is designed for easy integration into a variety of electronic devices. Its robust design and advanced features make it a go-to choice for engineers and designers looking to enhance their products with high-quality, controlled lighting solutions. With Texas Instruments' reputation for quality and performance, the LM8502TME/NOPB is a reliable and efficient solution for your LED driving needs.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4300 $66.8600
4+ $27.4297 $109.7188
6+ $26.5725 $159.4350
8+ $25.7154 $205.7232
11+ $24.8582 $273.4402
14+ $22.2867 $312.0138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess