EN
  • EN
  • DE

LMK01801BISQ/NOPB

Part No LMK01801BISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description Dual Clock Divider Buffer | IC CLK BUF 1:8/1:6 3.1GHZ 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Fanout Buffer (Distribution), Divider, Multiplexer
Input LVCMOS, LVDS, LVPECL, RF Sinewave
Output LVCMOS, LVDS, LVPECL
Frequency - Max 3.1GHz
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Family Part Number LMK01801
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1201650-LMK01801BISQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK01801BISQ/NOPB CAD Model

Description

LMK01801BISQ/NOPB Clock Generator

The LMK01801BISQ/NOPB is a highly versatile clock generator and buffer from Texas Instruments, designed to provide a flexible and precise clocking solution for a wide range of applications. This device is particularly well-suited for telecommunications, networking, and data communications equipment, where stable and accurate clock signals are critical for system performance.

Key Features

  • Low Phase Noise: The LMK01801BISQ/NOPB features exceptionally low phase noise, ensuring high-quality signal integrity for sensitive applications.
  • Multiple Outputs: It offers up to 10 configurable outputs, which can be programmed to different frequencies, allowing for great flexibility in clock distribution.
  • Programmable: The device includes programmable dividers, delay, and output format, making it highly adaptable to specific design requirements.
  • Integrated PLL: With an integrated Phase-Locked Loop (PLL), the clock generator can synthesize high-precision clock frequencies from a single reference input.
  • Supply Voltage: It operates over a supply voltage range of 3.15 V to 3.45 V, compatible with standard power supplies.

Performance Specifications

The LMK01801BISQ/NOPB is designed to deliver high performance, with an output frequency range up to 3 GHz, depending on the output type. Its additive phase jitter is typically less than 50 fs (root mean square), which is critical for high-speed communication systems.

Package and Quality

Enclosed in a compact 48-WQFN (7x7) package, the LMK01801BISQ/NOPB is designed for space-constrained applications. It is RoHS compliant and supports industrial temperature ranges, ensuring reliability and performance under varying environmental conditions.

Applications

Its versatility makes it an ideal choice for a variety of applications, including but not limited to:

  • Wireless Infrastructure
  • Wired Networking
  • Data Acquisition Systems
  • Test and Measurement Equipment

With its advanced features and robust performance, the LMK01801BISQ/NOPB from Texas Instruments stands out as a premier solution for clock generation and distribution, helping to enable complex electronic systems to function with precision and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
Lowest to $2.6900

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3597 $55.0791
7+ $15.0644 $105.4508
11+ $14.5937 $160.5307
15+ $14.1229 $211.8435
19+ $13.6521 $259.3899
25+ $12.2398 $305.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess