EN
  • EN
  • DE

LMK01000ISQ/NOPB

Part No LMK01000ISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:8 1.6GHZ 48WQFN / Clock Fanout Buffer (Distribution), Divider IC 2:8 1.6 GHz 48-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Input Clock
Output LVDS, LVPECL
Frequency - Max 1.6 GHz
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number LMK01000
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMK01000ISQ,LMK01000ISQ-ND
Standard Package 1,000
Win Source Part Number 1321421-LMK01000ISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK01000ISQ/NOPB CAD Model

Description

The LMK01000ISQ/NOPB is a high-performance clock buffer from Texas Instruments designed to meet the needs of demanding applications requiring low-jitter and high-frequency clock distribution. This device is part of the LMK family, which is renowned for providing precise clock solutions with a focus on signal integrity and flexibility.

Key Features

  • Low Additive Jitter: The LMK01000ISQ/NOPB ensures minimal signal degradation with its low additive jitter, making it ideal for applications that require high-precision timing.
  • High-Frequency Performance: This clock buffer can handle frequencies up to 3 GHz, accommodating a wide range of high-speed digital systems.
  • Flexible Output Configuration: With its programmable dividers, the device can generate multiple clock frequencies from a single input, providing designers with a versatile tool for their timing requirements.
  • Power Supply Range: It operates over a wide power supply range, from 2.5V to 3.3V, allowing for integration into various system voltage levels.

Applications

The LMK01000ISQ/NOPB is suited for a variety of applications, including but not limited to:

  • High-speed data converters
  • Wireless infrastructure
  • Networking and telecommunications
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LMK01000ISQ/NOPB is available in a 48-pin LLP package and is characterized for operation from -40°C to 85°C, ensuring reliable performance across a range of environmental conditions. Moreover, the NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Design Support

To facilitate the design process, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources. Engineers can also leverage TI's E2E support forums for additional guidance and support when integrating the LMK01000ISQ/NOPB into their designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0195 $66.0390
4+ $27.0929 $108.3716
6+ $26.2463 $157.4778
8+ $25.3996 $203.1968
11+ $24.5530 $270.0830
14+ $22.0130 $308.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess