EN
  • EN
  • DE

TDA8777HL/24/C1,11

Part No TDA8777HL/24/C1,11
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT A-OUT 48LQFP / 10 Bit Digital to Analog Converter 3 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 10
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
INL/DNL (LSB) ±1.8 (Max), ±0.9 (Max)
Architecture String DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting SMD (SMT)
Base Product Number TDA877
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935275423118,TDA8777HL/24/C1-T,TDA8777HL/24/C1-T-ND
Standard Package 2,000
Win Source Part Number 1098946-TDA8777HL/24/C1,11
Ultra Librarian 3D Model Ultra Librarian TDA8777HL/24/C1,11 CAD Model

Description

The TDA8777HL/24/C1,11 is a high-performance triple 8-bit high-speed analog-to-digital converter (ADC) designed by NXP Semiconductors. This ADC is specifically engineered to meet the rigorous demands of applications requiring multiple ADCs with high conversion speeds and exceptional accuracy, such as professional video processing, medical imaging, and high-resolution scanning systems.

Key Features

  • Resolution: Each of the three ADCs within the TDA8777HL/24/C1,11 offers an 8-bit resolution, providing precise digital outputs for the analog inputs.
  • Conversion Rate: The device boasts a high conversion rate, making it suitable for applications that require rapid processing of analog signals.
  • Input Range: Designed to accommodate a wide input range, this ADC ensures versatility across different signal amplitudes.
  • Power Consumption: With a focus on power efficiency, the TDA8777HL/24/C1,11 maintains low power consumption, which is critical for embedded and portable applications.
  • Package: The ADC comes in a robust package that is designed to fit into compact spaces while providing reliable connectivity and heat dissipation.

Applications

The TDA8777HL/24/C1,11's high-speed and precision characteristics make it an ideal choice for a variety of applications, including:

  • Professional video equipment
  • Medical imaging systems
  • High-resolution scanning devices
  • Instrumentation and control systems
  • High-speed data acquisition systems

Technical Specifications

The technical specifications of the TDA8777HL/24/C1,11 are designed to meet the needs of high-performance applications:

  • Supply Voltage: The device operates on a standard supply voltage, ensuring compatibility with common system power supplies.
  • Operating Temperature: It is rated for a wide operating temperature range, which guarantees stable performance across various environmental conditions.
  • Quality and Reliability: NXP Semiconductors is known for its commitment to quality, and the TDA8777HL/24/C1,11 is no exception. It is manufactured to meet high standards of reliability for critical applications.

Overall, the NXP TDA8777HL/24/C1,11 is a sophisticated and reliable component that offers exceptional performance for systems requiring high-speed, accurate analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess