EN
  • EN
  • DE

LMK00334RTVTQ1

Part No LMK00334RTVTQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description FOUR-OUTPUT PCIE/CLOCK BUFFER / PCI Express (PCIe), SATA CPU IC 400MHz 1 Output 32-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
PLL No
Main Purpose PCI Express (PCIe), SATA CPU
Input CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output HCSL, LVCMOS
Number of Circuits 1
Frequency - Max 400MHz
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number LMK00334
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848138-LMK00334RTVTQ1
Ultra Librarian 3D Model Ultra Librarian LMK00334RTVTQ1 CAD Model

Description

Product Overview: LMK00334RTVTQ1 from Texas Instruments

The LMK00334RTVTQ1 is a high-performance, low-skew, low-jitter clock buffer from Texas Instruments, designed to meet the stringent requirements of automotive and industrial applications. This clock distribution device features four differential or eight single-ended output channels and is capable of distributing one of two selectable input clocks to all outputs.

Key Features

  • Multiple Output Configurations: The LMK00334RTVTQ1 offers flexibility with its output configurations, providing either four differential (LVPECL, LVDS, HCSL) or eight CMOS outputs, catering to a variety of design needs.
  • Input Clock Flexibility: It supports two selectable inputs which can be single-ended or differential, allowing the device to interface with a wide range of clock sources.
  • Low Jitter Performance: With its excellent jitter performance, this clock buffer maintains signal integrity, crucial for high-speed communication and data processing applications.
  • Integrated Termination Resistors: On-chip termination resistors simplify the design and reduce component count, which can help in minimizing the board space and system cost.
  • Wide Operating Temperature Range: The device is designed to operate over the automotive temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.
  • Power Supply Flexibility: It operates from a single 3.3V ±10% supply, providing design convenience and power efficiency.

Applications

The LMK00334RTVTQ1 is ideal for use in automotive applications such as infotainment and driver assistance systems, as well as industrial applications like factory automation, test and measurement equipment, and networking. Its ability to distribute a clock signal with low skew and jitter is essential for systems that require synchronized timing for data acquisition, processing, and communication.

Quality and Reliability

As part of Texas Instruments' commitment to quality, the LMK00334RTVTQ1 is designed to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification. Its robust design ensures that it can withstand the operational demands of the automotive environment, providing both reliability and performance.

Overall, the LMK00334RTVTQ1 from Texas Instruments is a versatile and reliable solution for clock distribution in critical automotive and industrial applications, where performance and durability are paramount.

You May Also Be Interested in

Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5750 $50.0500
35+ $2.9334 $102.6690
53+ $2.8417 $150.6101
73+ $2.7500 $200.7500
95+ $2.6584 $252.5480
126+ $2.3834 $300.3084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess