EN
  • EN
  • DE

LMK00308SQ/NOPB

Part No LMK00308SQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 3:9 3.1GHZ 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x6)
Family Name LMK00308
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMK00308SQNOPB, LMK00308SQ/NOPBCT, LMK00308SQ/NOPBTR, LMK00308SQ/NOPBDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877609-LMK00308SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK00308SQ/NOPB CAD Model

Description

The LMK00308SQ/NOPB from Texas Instruments is a premium, high-performance clock buffer designed to meet the stringent requirements of complex digital systems. With its advanced features and robust design, this clock buffer is ideal for applications that require low-jitter, high-fidelity clock signal distribution.

Key Features:

  • Low Skew: The device provides incredibly low skew outputs, ensuring that the clock signals are synchronized with high precision across the system.
  • Multiple Outputs: Equipped with 8 low-skew, high-performance LVCMOS outputs, it can drive multiple clock domains simultaneously.
  • Flexible Input Interface: The LMK00308SQ/NOPB supports a wide range of input clock types including LVPECL, LVDS, LVCMOS, HCSL, or CML for versatile integration with various systems.
  • Integrated Termination: On-chip termination provides direct connection to differential clock sources, simplifying PCB design and reducing external component requirements.
  • Performance Tuning: The device offers programmable features such as output voltage swing and skew, allowing optimization for specific system requirements.
  • Power Supply: It operates from a single 3.3V supply, minimizing power consumption and easing power supply design.
  • Industrial Temperature Range: The device is specified for operation from -40°C to 85°C, making it suitable for industrial environments.
  • Small Footprint: Housed in a compact 24-pin WQFN package, it saves valuable board space in densely packed systems.

Applications:

The LMK00308SQ/NOPB is a versatile solution that can be used in a variety of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Data acquisition systems
  • Telecommunications infrastructure
  • Servers and storage systems
  • Test and measurement equipment

With its state-of-the-art performance and flexibility, the LMK00308SQ/NOPB is an excellent choice for system designers looking to improve clock distribution in high-speed digital systems. Texas Instruments' commitment to quality ensures that this clock buffer delivers reliable and consistent performance, making it a key component in any timing-critical design.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2755 $50.0610
54+ $1.8671 $100.8234
83+ $1.8088 $150.1304
115+ $1.7504 $201.2960
148+ $1.6921 $250.4308
198+ $1.5170 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,598 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess