EN
  • EN
  • DE

LMK00304SQE/NOPB

Part No LMK00304SQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 3:5 3.1GHZ 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Maximum Input Frequency 3.1GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-WQFN (5x5)
Win Source Part Number 123775-LMK00304SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK00304SQE/NOPB CAD Model

Description

The LMK00304SQE/NOPB is a high-performance, low-skew clock fanout buffer from Texas Instruments, designed to distribute high-frequency clock signals. This product is part of Texas Instruments' range of clock and timing devices, which are known for their superior performance, reliability, and precision.

  • Key Features:
    • Four differential outputs: Configurable to LVPECL, LVDS, or HCSL
    • Frequency Range: Up to 3 GHz
    • Low skew: Ensures signals arrive at their destinations simultaneously
    • High bandwidth: Capable of handling clock signals up to 3 GHz
    • Low additive jitter: Reducing noise and ensuring a clean, stable signal
    • Robustness: Operates over a wide temperature range, from -40°C to 85°C
    • ESD protection: Guards against sudden voltage spikes
  • Packaging: Compact, 40-pin WQFN package

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8852 $59.3112
13+ $8.1110 $105.4430
20+ $7.8575 $157.1500
27+ $7.6040 $205.3080
35+ $7.3506 $257.2710
46+ $6.5902 $303.1492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess