EN
  • EN
  • DE

LMK00301ARHST

Part No LMK00301ARHST
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3-GHZ 10-OUTPUT DIFFERENTIAL CLO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name LMK00301
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMK00301ARHST-ND, 296-51334-6, 296-51334-2, 296-51334-1
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877607-LMK00301ARHST
Ultra Librarian 3D Model Ultra Librarian LMK00301ARHST CAD Model

Description

Introducing the LMK00301ARHST Clock Buffer from Texas Instruments

The LMK00301ARHST is a high-performance, low-noise clock buffer from Texas Instruments, designed to meet the stringent requirements of complex digital systems. With its advanced features and robust design, this clock buffer is an ideal solution for applications that demand precise timing and signal integrity.

Key Features

  • Multiple Outputs: The device features ten low-skew, high-speed differential outputs that can be configured to provide various combinations of output types including LVPECL, LVDS, and HCSL, ensuring compatibility with a wide range of digital interfaces.
  • Input Flexibility: It accepts two differential or single-ended inputs, which can be used in a 1:10 or 2:5 configuration, giving designers the flexibility to choose the best input configuration for their specific application.
  • Low Jitter Performance: The LMK00301ARHST boasts an additive phase jitter of less than 50 fs (typical), making it an excellent choice for applications requiring high precision, such as data converters, wireless infrastructure, and networking equipment.
  • Integrated Termination Resistors: On-chip termination resistors simplify board design and minimize external component count, which helps reduce system complexity and overall cost.
  • Programmable Features: With programmable features such as output voltage levels, skew rate control, and power-down modes, the LMK00301ARHST offers designers the ability to fine-tune performance to match specific system requirements.

Applications

The versatility of the LMK00301ARHST makes it suitable for a broad range of applications, including:

  • High-speed data acquisition systems
  • Networking equipment (routers, switches, bridges)
  • Telecommunications infrastructure
  • Server and storage platforms
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMK00301ARHST is no exception. It is available in a compact 64-VFQFN package, which is RoHS compliant and designed to meet the reliability and longevity requirements of commercial and industrial temperature ranges.

Whether you are designing a high-speed communication system or a precision measurement device, the LMK00301ARHST clock buffer from Texas Instruments provides the performance and reliability you need to deliver a superior end product.

You May Also Be Interested in

Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2575 $50.8025
17+ $5.9549 $101.2333
27+ $5.7688 $155.7576
36+ $5.5827 $200.9772
47+ $5.3966 $253.6402
63+ $4.8384 $304.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,465 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess