EN
  • EN
  • DE

LMH730227/NOPB

Part No LMH730227/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVALUATION FOR SOIC PKG / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Channels per IC 1 - Single
Amplifier Type General Purpose
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-SOIC Package
Base Product Number LMH730227
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 923384-LMH730227/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH730227/NOPB CAD Model

Description

The LMH730227/NOPB is a high-performance, precision operational amplifier from Texas Instruments, designed to cater to a wide range of applications that require accuracy and stability. This operational amplifier is a testament to Texas Instruments' commitment to providing innovative solutions for the analog market.

Key Features

  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of the amplifier in precision applications.
  • High Gain Bandwidth: With a high gain bandwidth product, the LMH730227/NOPB is capable of handling high-speed signals, making it suitable for fast-operating systems.
  • Low Noise: The operational amplifier is designed to have low noise performance, minimizing the impact of unwanted signals and ensuring the integrity of the output.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Stable with Capacitive Loads: The LMH730227/NOPB is stable with capacitive loads, reducing the likelihood of oscillations and enhancing the reliability of the circuit.

Applications

The versatility of the LMH730227/NOPB makes it an excellent choice for a variety of applications, including:

  • Test and measurement equipment
  • Data acquisition systems
  • Audio and video processing
  • Medical instrumentation
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the LMH730227/NOPB is manufactured to high standards, ensuring that it meets the stringent requirements of industrial and commercial applications. The device is also provided in a lead-free package, aligning with environmental standards and regulations.

Ordering Information

The LMH730227/NOPB comes in various packaging options to suit different assembly processes and application needs. For detailed information on pricing, packaging, and availability, customers are encouraged to visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Texas Instruments
BOARD EVALUATION / - pval(183) Evaluation Board
Lowest to $23.9021
Texas Instruments
BOARD EVAL HS MONO AMP SOT23 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP QUAD, 550MHZ, 1,5 / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DUAL OPAMP 8-SOIC SMT / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
MaxLinear Inc
EVAL BOARD RRO AMP QUAD, LOW COS / - pval(183) Evaluation Board
Lowest to $4.4456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7015 $68.1045
6+ $18.6269 $111.7614
9+ $18.0448 $162.4032
12+ $17.4627 $209.5524
15+ $16.8806 $253.2090
20+ $15.1344 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess