Product Overview: LMH7220MKX/NOPB
The LMH7220MKX/NOPB is a high-speed comparator from Texas Instruments, designed to offer fast response times and low voltage operation, ideal for a variety of applications, including time-of-flight systems, high-speed signal processing, and automated test equipment. This device boasts a propagation delay of just 2.9 ns and operates over a wide supply voltage range of 2.7V to 12V, providing flexibility for both single and dual supply operations.
Key Features
- Fast Propagation Delay: At only 2.9 ns, the LMH7220MKX/NOPB ensures quick response times, making it suitable for high-speed applications.
- Low Voltage Operation: With a supply voltage range of 2.7V to 12V, this comparator can be used in a variety of circuit designs.
- Single or Dual Supply: The flexibility to operate on either a single or dual supply adds to the versatility of the LMH7220MKX/NOPB.
- Low Input Offset Voltage: A low input offset voltage minimizes error and improves accuracy in signal comparison.
- Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor and provides a direct interface to TTL or CMOS logic levels.
- Temperature Range: This comparator is operational over the industrial temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
- Compact Packaging: Housed in a space-saving 5-pin SOT-23 package, the LMH7220MKX/NOPB is ideal for space-constrained applications.
Applications
The LMH7220MKX/NOPB is well-suited for a range of applications, including:
- Automated Test Equipment (ATE)
- High-Speed Differential Line Receivers
- Pulse and Square Wave Generators
- Zero-Crossing Detectors
- Window Comparators
- High-Speed Sampling Circuits
- Time-of-Flight Systems
With its robust feature set and Texas Instruments' reputation for quality, the LMH7220MKX/NOPB is a reliable choice for designers seeking a high-performance comparator that can keep pace with demanding signal processing requirements.