EN
  • EN
  • DE

LMH6881SQX/NOPB

Part No LMH6881SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Differential Amplifier 1 Circuit - 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 80°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name LMH6881
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923377-LMH6881SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6881SQX/NOPB CAD Model

Description

Product Overview: LMH6881SQX/NOPB

The LMH6881SQX/NOPB is a high-performance, digitally controlled variable gain amplifier (DVGA) developed by Texas Instruments. Designed with a focus on versatility and precision, this amplifier is a perfect fit for a wide range of applications, including wireless infrastructure, test equipment, and active antenna systems.

Key Features

  • Frequency Range: The LMH6881SQX/NOPB operates over a broad frequency range, making it suitable for various RF and IF signal processing tasks.
  • Programmable Gain: It offers a programmable gain range from 6 dB to 26 dB in 1 dB steps, which can be controlled via a SPI or parallel interface, allowing for precise signal amplitude optimization.
  • High Linearity: The product boasts excellent linearity, ensuring minimal distortion in the signal path and maintaining signal integrity even at high frequencies.
  • Low Noise Figure: With its low noise figure, the LMH6881SQX/NOPB ensures that signal-to-noise ratios are preserved, critical for high-performance systems.
  • Power Efficiency: Designed with power efficiency in mind, the device operates with a single 5V supply and features a power-down mode to conserve energy when not in active use.
  • Package: The component is available in a compact 16-pin WQFN package, which is ideal for space-constrained applications.

Applications

The LMH6881SQX/NOPB's versatility allows it to be used in a variety of settings, including:

  • Wireless communication systems
  • Base stations
  • Software-defined radios
  • Medical imaging systems
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH6881SQX/NOPB is no exception. It is designed to meet the rigorous standards required for industrial and commercial applications. The NOPB designation indicates that the product is lead-free, in compliance with RoHS regulations, ensuring environmental friendliness and suitability for use in a wide range of markets worldwide.

With its robust design, programmable features, and high-performance characteristics, the LMH6881SQX/NOPB from Texas Instruments stands out as a top choice for designers looking to enhance their signal processing capabilities with a reliable and flexible amplifier solution.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess