EN
  • EN
  • DE

LMH6715MAX/NOPB

Part No LMH6715MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 'IC OP AMP VID DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 400MHz
Slew Rate 1300 V/μs
Operating Supply Current 5.8mA
Channel Output Current 70mA
Supply Voltage - Operating 10 V to 12 V, ±5 V to 6 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 112759-LMH6715MAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian LMH6715MAX/NOPB CAD Model

Description

The LMH6715MAX/NOPB is a high-performance, dual wideband video amplifier from Texas Instruments, part of their esteemed product line.

  • Number of Amplifiers: Dual
  • Bandwidth: 750 MHz
  • High Output Current: 60mA
  • Low Differential Gain: 0.02%
  • Low Differential Phase: 0.06°
  • Disable Feature: Yes
  • RoHS Compliant: Yes
  • Package: 8-pin SOIC

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3084 $50.7848
53+ $1.8941 $100.3873
82+ $1.8349 $150.4618
113+ $1.7757 $200.6541
146+ $1.7166 $250.6236
195+ $1.5390 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess