EN
  • EN
  • DE

LMH6714MA

Part No LMH6714MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OPAMP SINGLE 400MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Current Feedback
-3db Bandwidth 400MHz
Slew Rate 1800V/μs
Supply Current 5.6mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 8V ~ 12.5V, ±4V ~ 6.25V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6714
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201594-LMH6714MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6714MA CAD Model

Description

The LMH6714MA from Texas Instruments is a high-performance, voltage feedback operational amplifier that brings together a unique blend of speed, precision, and power, making it an ideal choice for a wide range of applications. This operational amplifier is capable of delivering a high slew rate and low distortion, which are essential for high-speed signal processing in video, communication, and test instrumentation systems.

Key Features

  • High Slew Rate: With a slew rate of 1300 V/μs, the LMH6714MA ensures fast and accurate response to input signal changes, making it suitable for high-speed data acquisition and video processing applications.
  • Wide Bandwidth: It offers a wide bandwidth of 100 MHz at a gain of +2, which allows it to handle a broad range of frequencies without significant signal degradation.
  • Low Distortion: The device exhibits a low harmonic distortion, which is critical for maintaining signal fidelity in audio and video applications.
  • High Output Current: Capable of delivering an output current of up to 100 mA, this operational amplifier can drive a variety of loads, including cables and other high-capacitance loads.
  • Single Supply Operation: It can operate from a single supply voltage ranging from +5V to +12V, providing design flexibility for different system requirements.
  • SOIC Package: The LMH6714MA comes in an 8-pin SOIC package, which is widely used and easy to integrate into various circuit designs.

Applications

The LMH6714MA's impressive specifications make it well-suited for a variety of applications, including:

  • Professional video equipment
  • High-speed data acquisition systems
  • Communication infrastructure
  • Test and measurement instruments
  • Active filters
  • ADC/DAC buffer amplifiers

With its exceptional speed and performance characteristics, the LMH6714MA operational amplifier from Texas Instruments is an excellent choice for designers looking to enhance the performance of their high-speed analog systems.

You May Also Be Interested in

Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess