EN
  • EN
  • DE

LMH6715 MDC

Part No LMH6715 MDC
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP CURRENT FEEDBACK DIESALE / Video Amp 2 Current Feedback Diesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Series VIP10™
Package Tube
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 400 MHz
Slew Rate 1300V/µs
Current - Supply 5.8 mA
Current - Output / Channel 70 mA
Voltage - Supply, Single/Dual (±) 10V ~ 12V, ±5V ~ 6V
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Diesale
Base Product Number LMH6715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LMH6715 MDC-ND,LMH6715MDC
Standard Package 400
Win Source Part Number 970882-LMH6715 MDC
Ultra Librarian 3D Model Ultra Librarian LMH6715 MDC CAD Model

Description

The LMH6715 MDC from Texas Instruments is a high-performance, low-power, voltage feedback amplifier that offers a unique blend of speed, precision, and power efficiency. Designed to meet the demanding requirements of a wide range of applications, this versatile amplifier is an ideal choice for professional video, test and measurement equipment, and other high-speed signal processing applications.

Key Features:

  • High Speed: With a bandwidth of 750 MHz at a gain of +2, the LMH6715 MDC is capable of delivering fast and accurate signal amplification, making it suitable for high-frequency applications.
  • Low Distortion: The device provides exceptional video performance with a differential gain of 0.02% and a differential phase of 0.02 degrees, ensuring minimal signal distortion.
  • Flexible Power Supply: It operates from a single +5V to +12V supply or from dual ±2.5V to ±6V supplies, providing flexibility in various circuit configurations.
  • Output Current: The output can deliver a continuous current of 80mA, which is sufficient for driving a wide array of loads.
  • Power Efficiency: Its low power consumption, typically 6.5mA on a ±5V supply, makes it an energy-efficient choice for battery-powered devices.

Applications:

  • Professional Video Equipment
  • Test and Measurement Systems
  • Communication Devices
  • Active Filters
  • ADC/DAC Buffering

With its impressive slew rate of 1600 V/µs, the LMH6715 MDC ensures that signals are amplified without delay, making it highly suitable for systems that require rapid changes in signal levels. Additionally, the amplifier boasts a low input noise density of 2.6 nV/√Hz, which contributes to maintaining signal integrity by minimizing noise interference.

Overall, the LMH6715 MDC is a testament to Texas Instruments' commitment to providing high-quality, reliable components that enhance the performance of electronic systems. Its combination of speed, precision, and power efficiency makes it an excellent choice for designers looking to optimize their high-speed signal processing applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1729 $50.7664
39+ $2.6035 $101.5365
60+ $2.5221 $151.3260
82+ $2.4407 $200.1374
106+ $2.3594 $250.0964
142+ $2.1153 $300.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess