EN
  • EN
  • DE

LMH6628WG-QML

Part No LMH6628WG-QML
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Noise Amplifier ±6V/12V 10-Pin CSOIC Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 57 dB
Contact Plating Lead, Tin
Gain Bandwidth Product 200 MHz
Height 2.34 mm
Input Bias Current 30 µA
Input Offset Voltage (Vos) 2.6 mV
Lead Free Contains Lead
Length 6.858 mm
Max Dual Supply Voltage 6 V
Max Operating Temperature 125 °C
Max Power Dissipation 1 W
Max Supply Voltage 12 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Mount Surface Mount
Nominal Supply Current 9 mA
Number of Channels 2
Number of Elements 2
Number of Pins 10
Operating Supply Voltage 9 V
Output Current 85 mA
Power Dissipation 1 W
Power Supply Rejection Ratio (PSRR) 55 dB
Radiation Hardening No
RoHS Non-Compliant
Slew Rate 550 V/µs
Thickness 1.778 mm
Voltage Gain 55 dB
Width 6.121 mm
Win Source Part Number 1226912-LMH6628WG-QML
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6628WG-QML CAD Model

Description

Product Overview: LMH6628WG-QML from Texas Instruments

The LMH6628WG-QML is a high-performance, low-noise operational amplifier designed by Texas Instruments to meet the stringent requirements of space-grade applications. This op-amp is part of TI's family of QML (Qualified Manufacturers List) Class V products, ensuring it has been tested and certified for use in the most demanding environments, such as satellite systems, space exploration vehicles, and military hardware where reliability and performance are non-negotiable.

Key Features

  • Low Noise Performance: The LMH6628WG-QML boasts an ultra-low noise density of 0.92 nV/√Hz at 1 kHz, making it ideal for sensitive instrumentation and data acquisition systems.
  • High-Speed Operation: With a wide bandwidth of 900 MHz and a slew rate of 1600 V/µs, this op-amp is capable of handling high-speed signals with minimal distortion, perfect for communication systems and radar applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, allowing for flexible integration into various circuit designs.
  • Output Current: The device can deliver a continuous output current of up to 145 mA, suitable for driving heavy loads.
  • Thermal and Radiation Hardiness: The LMH6628WG-QML is designed to withstand extreme temperatures and radiation levels encountered in space.

Applications

  • Space systems and satellite communication
  • Radar and navigation systems
  • Precision instrumentation
  • Professional audio equipment
  • Medical imaging systems

Quality and Reliability

As a QML Class V certified product, the LMH6628WG-QML has undergone rigorous testing for quality and reliability. It is manufactured in facilities that comply with the highest standards of production, ensuring consistent performance across all units. This op-amp is also supported by Texas Instruments' extensive technical documentation and application support, providing engineers with the resources they need to integrate the LMH6628WG-QML into their designs with confidence.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess