The SMCJ7.5A/57T is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This device is designed to protect sensitive electronic components from voltage transients induced by lightning strikes, electrostatic discharge (ESD), and inductive load switching. The '/57T' likely indicates a specific packaging or tape and reel option. The SMCJ7.5A is a unidirectional TVS diode.
Applications
- I/O Interface Protection
- Power Supply Protection
- Data Line Protection
- Microcontroller Protection
- Industrial Control Systems
- Consumer Electronics
Features
- Surface Mount Package: Facilitates automated assembly and saves board space.
- Unidirectional: Protects against positive voltage transients.
- Glass passivated junction: Provides high reliability and stable electrical characteristics.
- Low incremental surge resistance: Enables excellent clamping capability.
- High surge capability: Withstands high energy transients.
- Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C: Suitable for reflow soldering processes.
- RoHS Compliant: Meets environmental standards.
Benefits
- Protects sensitive electronic equipment from voltage transients.
- Enhances system reliability and uptime.
- Extends the life of electronic components.
- Offers a cost-effective solution for transient voltage protection.
- Simplifies circuit design.
Additional Details
The SMCJ7.5A/57T features a standoff voltage of 7.5V. When the applied voltage exceeds this level, the TVS diode rapidly conducts, clamping the voltage to a safe level and diverting the excess current away from protected components. The device is packaged in a SMC (DO-214AB) package, which is suitable for surface mounting on printed circuit boards. Consult the Vishay datasheet for specific details on peak pulse power, clamping voltage characteristics, and other pertinent electrical parameters. It operates within a temperature range of -65°C to +150°C.