EN
  • EN
  • DE

LMH6628MA/NOPB

Part No LMH6628MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 200MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 550 V/μs
Gain Bandwidth Product (GBP) 200MHz
-3db Bandwidth 300MHz
Current - Input Bias 700nA
Voltage - Input Offset 500μV
Operating Supply Current 9mA
Channel Output Current 85mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055303-LMH6628MA/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6628MA/NOPB CAD Model

Description

Product Overview: LMH6628MA/NOPB

The LMH6628MA/NOPB from Texas Instruments is a high-performance, low-noise voltage feedback operational amplifier designed to deliver precision and speed in a wide range of applications. With its low noise density and high bandwidth, this op-amp is particularly well-suited for use in professional audio equipment, instrumentation, active filters, and any application that requires a high signal-to-noise ratio and fast settling times.

Key Features

  • High-Speed Performance: The LMH6628MA/NOPB offers a slew rate of 1600 V/µs and a wide bandwidth of 900 MHz at a gain of +2, making it ideal for high-speed signal processing applications.
  • Low Noise: With a voltage noise density of 2.7 nV/√Hz and low harmonic distortion, this op-amp ensures clean and accurate signal amplification, preserving signal fidelity.
  • Flexible Supply Voltage: The device can operate over a wide supply range of ±2.5V to ±6V, allowing for versatile use in various circuit configurations.
  • Output Short-Circuit Protection: The LMH6628MA/NOPB includes robust output short-circuit protection, ensuring reliability and longevity even in demanding situations.
  • Disable Feature: An added disable feature allows the user to reduce power consumption when the amplifier is not in use, making it suitable for power-sensitive applications.

Applications

  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Instruments
  • ADC Buffer
  • Video and High-Speed Data

The LMH6628MA/NOPB is available in an 8-pin SOIC package and is characterized for operation from -40°C to 85°C. Its NOPB designation indicates that it is lead-free and RoHS compliant, aligning with environmental standards and regulations. Texas Instruments' commitment to quality and performance is evident in this product, making it a reliable choice for engineers and designers looking for a high-fidelity operational amplifier.

Ordering Information

For ordering, use the full part number LMH6628MA/NOPB. For further information, including detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact your local TI sales office.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3792 $50.6880
37+ $2.7726 $102.5862
56+ $2.6860 $150.4160
77+ $2.5994 $200.1538
100+ $2.5127 $251.2700
134+ $2.2528 $301.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess